Vishay Intertechnology, Inc. FET, MOSFET Arrays SI4569DY-T1-E3

Description
Mosfet Array N and P-Channel 40V 7.6A, 7.9A 3.1W, 3.2W Surface Mount 8-SOIC
Request a Quote Datasheet
Description
Mosfet Array N and P-Channel 40V 7.6A, 7.9A 3.1W, 3.2W Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - SI4569DY-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4569DY-T1-E3TR-ND
FET, MOSFET Arrays SI4569DY-T1-E3TR-ND
Mosfet Array N and P-Channel 40V 7.6A, 7.9A 3.1W, 3.2W Surface Mount 8-SOIC

Mosfet Array N and P-Channel 40V 7.6A, 7.9A 3.1W, 3.2W Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4569DY-T1-E3 - 138402-SI4569DY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4569DY-T1-E3
138402-SI4569DY-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4569DY-T1-E3 138402-SI4569DY-T1-E3
Manufacturer: Vishay Win Source Part Number: 138402-SI4569DY-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Standard Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 3.1W, 3.2W Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 7.6A, 7.9A Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 32nC @ 10V Max Input Capacitance: 855pF @ 20V Maximum Rds On at Id,Vgs: 27 mOhm @ 6A, 10V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Application Field: Used in Power Management

Manufacturer: Vishay
Win Source Part Number: 138402-SI4569DY-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 3.1W, 3.2W
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 7.6A, 7.9A
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 32nC @ 10V
Max Input Capacitance: 855pF @ 20V
Maximum Rds On at Id,Vgs: 27 mOhm @ 6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management

Buy Now Datasheet
Singapore, Singapore
SMD 40V 6.1A SOIC MOSFET Transistor
278-SI4569DY-T1-E3
SMD 40V 6.1A SOIC MOSFET Transistor 278-SI4569DY-T1-E3
N/P-CH MOSFET 40V 6.1A 27mR SOIC Surface Mount Product overview: SI4569DY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40V, 6.1A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 40V, 6.1A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4569DY-T1-E3 can be used for catalog matching and distributor lookup.

N/P-CH MOSFET 40V 6.1A 27mR SOIC Surface Mount Product overview: SI4569DY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40V, 6.1A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 40V, 6.1A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4569DY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4569DY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4569DY-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4569DY-T1-E3
MOSFET N/P-CH 40V 7.6A 8SOIC

MOSFET N/P-CH 40V 7.6A 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SI4569DY-T1-E3TR-ND 138402-SI4569DY-T1-E3 278-SI4569DY-T1-E3 SI4569DY-T1-E3
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4569DY-T1-E3 SMD 40V 6.1A SOIC MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO
Polarity P-Channel P-Channel
V(BR)DSS 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SC2682-AZ - 855146-2SC2682-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details