Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4567DY-T1-GE3 SI4567DY-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 712133-SI4567DY-T1-G E3 Series: TrenchFET Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD FET Type: N and P-Channel FET Feature: Standard Current - Continuous Drain (Id) @ 25°C: 5A, 4.4A Power - Max: 2.75W, 2.95W Part Status: Obsolete(EOL) Family Name: Si4567DY Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com Manufacturer Package: 8-SO Drain Source Voltage: 40V Vgs(th) (Maximum) @ Id: 2.2V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 12nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 355pF @ 20V Rds On (Maximum) @ Id, Vgs: 60 mOhm @ 4.1A, 10V Alternative Parts (Cross-Reference): ZXMC4A16DN8; ZXMC4A16DN8TA; Si4599DY-T1-GE3; Introduction Date: December 02, 2005 ECCN: EAR99 Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 712133-SI4567DY-T1-G E3 Series: TrenchFET Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD FET Type: N and P-Channel FET Feature: Standard Current - Continuous Drain (Id) @ 25°C: 5A, 4.4A Power - Max: 2.75W, 2.95W Part Status: Obsolete(EOL) Family Name: Si4567DY Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com Manufacturer Package: 8-SO Drain Source Voltage: 40V Vgs(th) (Maximum) @ Id: 2.2V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 12nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 355pF @ 20V Rds On (Maximum) @ Id, Vgs: 60 mOhm @ 4.1A, 10V Alternative Parts (Cross-Reference): ZXMC4A16DN8; ZXMC4A16DN8TA; Si4599DY-T1-GE3; Introduction Date: December 02, 2005 ECCN: EAR99 Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4567DY-T1-GE3 - 712133-SI4567DY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4567DY-T1-GE3
712133-SI4567DY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4567DY-T1-GE3 712133-SI4567DY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 712133-SI4567DY-T1-G E3 Series: TrenchFET Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD FET Type: N and P-Channel FET Feature: Standard Current - Continuous Drain (Id) @ 25°C: 5A, 4.4A Power - Max: 2.75W, 2.95W Part Status: Obsolete(EOL) Family Name: Si4567DY Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com Manufacturer Package: 8-SO Drain Source Voltage: 40V Vgs(th) (Maximum) @ Id: 2.2V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 12nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 355pF @ 20V Rds On (Maximum) @ Id, Vgs: 60 mOhm @ 4.1A, 10V Alternative Parts (Cross-Reference): ZXMC4A16DN8; ZXMC4A16DN8TA; Si4599DY-T1-GE3; Introduction Date: December 02, 2005 ECCN: EAR99 Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 712133-SI4567DY-T1-GE3
Series: TrenchFET
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
FET Type: N and P-Channel
FET Feature: Standard
Current - Continuous Drain (Id) @ 25°C: 5A, 4.4A
Power - Max: 2.75W, 2.95W
Part Status: Obsolete(EOL)
Family Name: Si4567DY
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 8-SO
Drain Source Voltage: 40V
Vgs(th) (Maximum) @ Id: 2.2V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 12nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 355pF @ 20V
Rds On (Maximum) @ Id, Vgs: 60 mOhm @ 4.1A, 10V
Alternative Parts (Cross-Reference): ZXMC4A16DN8; ZXMC4A16DN8TA; Si4599DY-T1-GE3;
Introduction Date: December 02, 2005
ECCN: EAR99
Estimated EOL Date: End of life (Obsolete)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
40V 5A 4.4A MOSFET Transistor
289-SI4567DY-T1-GE3
40V 5A 4.4A MOSFET Transistor 289-SI4567DY-T1-GE3
MOSFET N/P-CH 40V 5A/4.4A 8SOIC Product overview: SI4567DY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 5A, 4.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 5A, 4.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4567DY-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 40V 5A/4.4A 8SOIC Product overview: SI4567DY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 5A, 4.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 5A, 4.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4567DY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site
FET, MOSFET Arrays - SI4567DY-T1-GE3-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4567DY-T1-GE3-ND
FET, MOSFET Arrays SI4567DY-T1-GE3-ND
Mosfet Array N and P-Channel 40V 5A, 4.4A 2.75W, 2.95W Surface Mount 8-SOIC

Mosfet Array N and P-Channel 40V 5A, 4.4A 2.75W, 2.95W Surface Mount 8-SOIC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4567DY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4567DY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4567DY-T1-GE3
MOSFET N/P-CH 40V 5A/4.4A 8SOIC

MOSFET N/P-CH 40V 5A/4.4A 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 712133-SI4567DY-T1-GE3 289-SI4567DY-T1-GE3 SI4567DY-T1-GE3-ND SI4567DY-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4567DY-T1-GE3 40V 5A 4.4A MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 18 GHz, 6 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-01 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18 dB
View Details
3 suppliers
30V 6.9A MOSFET Transistor - 289-AUIRF7313Q - ERSAELECTRONICS PTE. LTD.
Specs
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
Packing Method Tube
View Details
4 suppliers