Vishay Intertechnology, Inc. FET, MOSFET Arrays SI4567DY-T1-E3

Description
Mosfet Array N and P-Channel 40V 5A, 4.4A 2.75W, 2.95W Surface Mount 8-SOIC
Request a Quote Datasheet
Description
Mosfet Array N and P-Channel 40V 5A, 4.4A 2.75W, 2.95W Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - SI4567DY-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4567DY-T1-E3TR-ND
FET, MOSFET Arrays SI4567DY-T1-E3TR-ND
Mosfet Array N and P-Channel 40V 5A, 4.4A 2.75W, 2.95W Surface Mount 8-SOIC

Mosfet Array N and P-Channel 40V 5A, 4.4A 2.75W, 2.95W Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
40V 5A 4.4A MOSFET Transistor
289-SI4567DY-T1-E3
40V 5A 4.4A MOSFET Transistor 289-SI4567DY-T1-E3
MOSFET N/P-CH 40V 5A/4.4A 8SOIC Product overview: SI4567DY-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 5A, 4.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 5A, 4.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4567DY-T1-E3 can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 40V 5A/4.4A 8SOIC Product overview: SI4567DY-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 5A, 4.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 5A, 4.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4567DY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4567DY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4567DY-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4567DY-T1-E3
MOSFET N/P-CH 40V 5A/4.4A 8SOIC

MOSFET N/P-CH 40V 5A/4.4A 8SOIC

Supplier's Site
FET, MOSFET Arrays - SI4567DY-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI4567DY-T1-E3
FET, MOSFET Arrays SI4567DY-T1-E3
MOSFET N/P-CH 40V 5A 8-SOIC

MOSFET N/P-CH 40V 5A 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI4567DY-T1-E3TR-ND 289-SI4567DY-T1-E3 SI4567DY-T1-E3 SI4567DY-T1-E3
Product Name FET, MOSFET Arrays 40V 5A 4.4A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays
Package Type "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) 8-SOIC (0.154", 3.90mm Width)
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Polarity P-Channel; N and P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.7 GHz, 65 Watt, 50 V GaN RF Power Transistor - QPD1015 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 20 dB
View Details
3 suppliers
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
 - AUIRFR4292 - Rochester Electronics
Specs
Polarity N-Channel
Package Type DPAK
Packing Method Tube; Tube
View Details
6 suppliers