Vishay Precision Group FET, MOSFET Arrays SI4564DY-T1-GE3

Description
Mosfet Array N and P-Channel 40V 10A, 9.2A 3.1W, 3.2W Surface Mount 8-SOIC
Request a Quote Datasheet
Description
Mosfet Array N and P-Channel 40V 10A, 9.2A 3.1W, 3.2W Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - SI4564DY-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4564DY-T1-GE3TR-ND
FET, MOSFET Arrays SI4564DY-T1-GE3TR-ND
Mosfet Array N and P-Channel 40V 10A, 9.2A 3.1W, 3.2W Surface Mount 8-SOIC

Mosfet Array N and P-Channel 40V 10A, 9.2A 3.1W, 3.2W Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - SI4564DY-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4564DY-T1-GE3DKR-ND
FET, MOSFET Arrays SI4564DY-T1-GE3DKR-ND
Mosfet Array N and P-Channel 40V 10A, 9.2A 3.1W, 3.2W Surface Mount 8-SOIC

Mosfet Array N and P-Channel 40V 10A, 9.2A 3.1W, 3.2W Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - SI4564DY-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4564DY-T1-GE3CT-ND
FET, MOSFET Arrays SI4564DY-T1-GE3CT-ND
Mosfet Array N and P-Channel 40V 10A, 9.2A 3.1W, 3.2W Surface Mount 8-SOIC

Mosfet Array N and P-Channel 40V 10A, 9.2A 3.1W, 3.2W Surface Mount 8-SOIC

Buy Now Datasheet
MOSFETs - 8123230 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8123230
MOSFETs 8123230
Trans MOSFET N/P-CH 40V 8A/7.2A

Trans MOSFET N/P-CH 40V 8A/7.2A

Supplier's Site
MOSFETs - 8123230P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8123230P
MOSFETs 8123230P
Trans MOSFET N/P-CH 40V 8A/7.2A

Trans MOSFET N/P-CH 40V 8A/7.2A

Supplier's Site
MOSFETs - 1657276 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1657276
MOSFETs 1657276
Trans MOSFET N/P-CH 40V 8A/7.2A

Trans MOSFET N/P-CH 40V 8A/7.2A

Supplier's Site
Singapore, Singapore
SMD 40V 10A SOIC MOSFET Transistor
278-SI4564DY-T1-GE3
SMD 40V 10A SOIC MOSFET Transistor 278-SI4564DY-T1-GE3
N/P-CH JFET 40V 10A SOIC Surface Mount Product overview: SI4564DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40V, 10A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 40V, 10A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4564DY-T1-GE3 can be used for catalog matching and distributor lookup.

N/P-CH JFET 40V 10A SOIC Surface Mount Product overview: SI4564DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40V, 10A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 40V, 10A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4564DY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4564DY-T1-GE3 - 1095967-SI4564DY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4564DY-T1-GE3
1095967-SI4564DY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4564DY-T1-GE3 1095967-SI4564DY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1095967-SI4564DY-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Family Name: Si4564DY Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 3.1W, 3.2W Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 10A, 9.2A Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 31nC @ 10V Max Input Capacitance: 855pF @ 20V Maximum Rds On at Id,Vgs: 17.5 mOhm @ 8A, 10V Alternative Parts (Cross-Reference): uPA2793AGR-E1-AT; uPA2793AGR-E2-AT; AO4618; Introduction Date: April 29, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Application Field: Used in Power Management

Manufacturer: Vishay
Win Source Part Number: 1095967-SI4564DY-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Family Name: Si4564DY
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 3.1W, 3.2W
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 10A, 9.2A
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 31nC @ 10V
Max Input Capacitance: 855pF @ 20V
Maximum Rds On at Id,Vgs: 17.5 mOhm @ 8A, 10V
Alternative Parts (Cross-Reference): uPA2793AGR-E1-AT; uPA2793AGR-E2-AT; AO4618;
Introduction Date: April 29, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management

Buy Now Datasheet
Dual Mosfet, N And P Channel, 10 A, 40 V, 0.0145 Ohm, 10 V, 800 Mv Rohs Compliant Vishay - 64T4069 - Newark, An Avnet Company
Chicago, IL, United States
Dual Mosfet, N And P Channel, 10 A, 40 V, 0.0145 Ohm, 10 V, 800 Mv Rohs Compliant Vishay
64T4069
Dual Mosfet, N And P Channel, 10 A, 40 V, 0.0145 Ohm, 10 V, 800 Mv Rohs Compliant Vishay 64T4069
Dual MOSFET, N and P Channel, 10 A, 40 V, 0.0145 ohm, 10 V, 800 mV RoHS Compliant: Yes

Dual MOSFET, N and P Channel, 10 A, 40 V, 0.0145 ohm, 10 V, 800 mV RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, Np Channel, 40V, 10/-9.2A, Soic-8; Transistor Polarity Vishay - 05W6946 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Np Channel, 40V, 10/-9.2A, Soic-8; Transistor Polarity Vishay
05W6946
Mosfet, Np Channel, 40V, 10/-9.2A, Soic-8; Transistor Polarity Vishay 05W6946
MOSFET, NP CHANNEL, 40V, 10/-9.2A, SOIC-8; Transistor Polarity:Complementa ry N and P Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:10A; On Resistance Rds(on):0.0145ohm; Transistor Mounting:Surface Mount RoHS Compliant: Yes

MOSFET, NP CHANNEL, 40V, 10/-9.2A, SOIC-8; Transistor Polarity:Complementary N and P Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:10A; On Resistance Rds(on):0.0145ohm; Transistor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, Np-Ch, 40V, 10/-9.2A, Soic-8, Full Reel; Transistor Polarity Vishay - 86R3889 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Np-Ch, 40V, 10/-9.2A, Soic-8, Full Reel; Transistor Polarity Vishay
86R3889
Mosfet, Np-Ch, 40V, 10/-9.2A, Soic-8, Full Reel; Transistor Polarity Vishay 86R3889
MOSFET, NP-CH, 40V, 10/-9.2A, SOIC-8, FULL REEL; Transistor Polarity:Complementa ry N and P Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:10A; On Resistance Rds(on):0.0145ohm; Transistor Mounting:Surface Mount RoHS Compliant: Yes

MOSFET, NP-CH, 40V, 10/-9.2A, SOIC-8, FULL REEL; Transistor Polarity:Complementary N and P Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:10A; On Resistance Rds(on):0.0145ohm; Transistor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site
FET, MOSFET Arrays - SI4564DY-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI4564DY-T1-GE3
FET, MOSFET Arrays SI4564DY-T1-GE3
MOSFET N/P-CH 40V 10A 8SOIC

MOSFET N/P-CH 40V 10A 8SOIC

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4564DY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4564DY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4564DY-T1-GE3
MOSFET N/P-CH 40V 10A/9.2A 8SOIC

MOSFET N/P-CH 40V 10A/9.2A 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 40V Vds 16V Vgs SO-8 N&P PAIR

MOSFET 40V Vds 16V Vgs SO-8 N&P PAIR

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI4564DY-T1-GE3TR-ND 8123230 8123230P 278-SI4564DY-T1-GE3 1095967-SI4564DY-T1-GE3 64T4069 05W6946 86R3889 SI4564DY-T1-GE3 SI4564DY-T1-GE3 SI4564DY-T1-GE3
Product Name FET, MOSFET Arrays MOSFETs MOSFETs SMD 40V 10A SOIC MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4564DY-T1-GE3 Dual Mosfet, N And P Channel, 10 A, 40 V, 0.0145 Ohm, 10 V, 800 Mv Rohs Compliant Vishay Mosfet, Np Channel, 40V, 10/-9.2A, Soic-8; Transistor Polarity Vishay Mosfet, Np-Ch, 40V, 10/-9.2A, Soic-8, Full Reel; Transistor Polarity Vishay FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type "8-SOIC (0.154"", 3.90mm Width)" Soic SOIC SOT3; 8-SO TO-3 TO-3 TO-3 8-SOIC (0.154", 3.90mm Width)
MOSFET Operating Mode Enhancement
Number of units in IC 2
Polarity N-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel; N and P-Channel
PD 3200 milliwatts 3100 to 3200 milliwatts
Unlock Full Specs
to access all available technical data