Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4562DY-T1-GE3 SI4562DY-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 113741-SI4562DY-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 20V Gate-Source Threshold Voltage: 1.6V @ 250μA Max Gate Charge: 50nC @ 4.5V Maximum Rds On at Id,Vgs: 25 mOhm @ 7.1A, 4.5V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 113741-SI4562DY-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 20V Gate-Source Threshold Voltage: 1.6V @ 250μA Max Gate Charge: 50nC @ 4.5V Maximum Rds On at Id,Vgs: 25 mOhm @ 7.1A, 4.5V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4562DY-T1-GE3 - 113741-SI4562DY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4562DY-T1-GE3
113741-SI4562DY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4562DY-T1-GE3 113741-SI4562DY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 113741-SI4562DY-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 20V Gate-Source Threshold Voltage: 1.6V @ 250μA Max Gate Charge: 50nC @ 4.5V Maximum Rds On at Id,Vgs: 25 mOhm @ 7.1A, 4.5V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 113741-SI4562DY-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 20V
Gate-Source Threshold Voltage: 1.6V @ 250μA
Max Gate Charge: 50nC @ 4.5V
Maximum Rds On at Id,Vgs: 25 mOhm @ 7.1A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
20V MOSFET Transistor
289-SI4562DY-T1-GE3
20V MOSFET Transistor 289-SI4562DY-T1-GE3
MOSFET N/P-CH 20V 8SOIC Product overview: SI4562DY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4562DY-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 20V 8SOIC Product overview: SI4562DY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4562DY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4562DY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4562DY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4562DY-T1-GE3
MOSFET N/P-CH 20V 8SOIC

MOSFET N/P-CH 20V 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 113741-SI4562DY-T1-GE3 289-SI4562DY-T1-GE3 SI4562DY-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4562DY-T1-GE3 20V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
V(BR)DSS 20 volts
PD 2000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

1.8 - 2.4 GHz, 220 Watt, 48 V GaN RF Power Transistor - QPD1823 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 24 dB
Operating Frequency 1800 to 2400 MHz
View Details
Single FETs, MOSFETs - AUIRF2804WL-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-262-3 Wide Leads
Transistor Grade / Operating Range Automotive
View Details
5 suppliers