Vishay Precision Group SMD 60V 3.9A MOSFET Transistor SI4559ADY-T1-GE3

Description
2-Ch N/P-Ch MOSFET 60V 3.9A 58mR SO Surface Mount Product overview: SI4559ADY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 3.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 3.9A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI4559ADY-T1-GE 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2-Ch N/P-Ch MOSFET 60V 3.9A 58mR SO Surface Mount Product overview: SI4559ADY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 3.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 3.9A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI4559ADY-T1-GE 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 60V 3.9A MOSFET Transistor
2088-SI4559ADY-T1-GE3
SMD 60V 3.9A MOSFET Transistor 2088-SI4559ADY-T1-GE3
2-Ch N/P-Ch MOSFET 60V 3.9A 58mR SO Surface Mount Product overview: SI4559ADY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 3.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 3.9A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI4559ADY-T1-GE 3 can be used for catalog matching and distributor lookup.

2-Ch N/P-Ch MOSFET 60V 3.9A 58mR SO Surface Mount Product overview: SI4559ADY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 3.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 3.9A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI4559ADY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - SI4559ADY-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4559ADY-T1-GE3TR-ND
FET, MOSFET Arrays SI4559ADY-T1-GE3TR-ND
Mosfet Array N and P-Channel 60V 5.3A, 3.9A 3.1W, 3.4W Surface Mount 8-SOIC

Mosfet Array N and P-Channel 60V 5.3A, 3.9A 3.1W, 3.4W Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - SI4559ADY-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4559ADY-T1-GE3CT-ND
FET, MOSFET Arrays SI4559ADY-T1-GE3CT-ND
Mosfet Array N and P-Channel 60V 5.3A, 3.9A 3.1W, 3.4W Surface Mount 8-SOIC

Mosfet Array N and P-Channel 60V 5.3A, 3.9A 3.1W, 3.4W Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - SI4559ADY-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4559ADY-T1-GE3DKR-ND
FET, MOSFET Arrays SI4559ADY-T1-GE3DKR-ND
Mosfet Array N and P-Channel 60V 5.3A, 3.9A 3.1W, 3.4W Surface Mount 8-SOIC

Mosfet Array N and P-Channel 60V 5.3A, 3.9A 3.1W, 3.4W Surface Mount 8-SOIC

Buy Now Datasheet
MOSFETs - 7103345 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7103345
MOSFETs 7103345
MOSFET Dual N/P-Channel 60V 4.3A/3A SO8

MOSFET Dual N/P-Channel 60V 4.3A/3A SO8

Supplier's Site
MOSFETs - 9190297 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9190297
MOSFETs 9190297
MOSFET Dual N/P-Channel 60V 4.3A/3A SO8

MOSFET Dual N/P-Channel 60V 4.3A/3A SO8

Supplier's Site
MOSFETs - 7103345P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7103345P
MOSFETs 7103345P
MOSFET Dual N/P-Channel 60V 4.3A/3A SO8

MOSFET Dual N/P-Channel 60V 4.3A/3A SO8

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4559ADY-T1-GE3 - 028514-SI4559ADY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4559ADY-T1-GE3
028514-SI4559ADY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4559ADY-T1-GE3 028514-SI4559ADY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028514-SI4559ADY-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 3.1W, 3.4W Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 5.3A, 3.9A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 20nC @ 10V Max Input Capacitance: 665pF @ 15V Maximum Rds On at Id,Vgs: 58 mOhm @ 4.3A, 10V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 028514-SI4559ADY-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 3.1W, 3.4W
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 5.3A, 3.9A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 20nC @ 10V
Max Input Capacitance: 665pF @ 15V
Maximum Rds On at Id,Vgs: 58 mOhm @ 4.3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FET, MOSFET Arrays - SI4559ADY-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI4559ADY-T1-GE3
FET, MOSFET Arrays SI4559ADY-T1-GE3
MOSFET N/P-CH 60V 5.3A 8-SOIC

MOSFET N/P-CH 60V 5.3A 8-SOIC

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4559ADY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4559ADY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4559ADY-T1-GE3
MOSFET N/P-CH 60V 5.3A 8SOIC

MOSFET N/P-CH 60V 5.3A 8SOIC

Supplier's Site
Npn/pnp Mosfet, 60V, Soic; Transistor Polarity Vishay - 16P3742 - Newark, An Avnet Company
Chicago, IL, United States
Npn/pnp Mosfet, 60V, Soic; Transistor Polarity Vishay
16P3742
Npn/pnp Mosfet, 60V, Soic; Transistor Polarity Vishay 16P3742
NPN/PNP MOSFET, 60V, SOIC; Transistor Polarity:Complementa ry N and P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:4.5A; On Resistance Rds(on):0.046ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10VRoHS Compliant: Yes

NPN/PNP MOSFET, 60V, SOIC; Transistor Polarity:Complementary N and P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:4.5A; On Resistance Rds(on):0.046ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10VRoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, Dual, Complement, 60V, 4.5A/soic Rohs Compliant Vishay - 57AJ0444 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual, Complement, 60V, 4.5A/soic Rohs Compliant Vishay
57AJ0444
Mosfet, Dual, Complement, 60V, 4.5A/soic Rohs Compliant Vishay 57AJ0444
MOSFET, DUAL, COMPLEMENT, 60V, 4.5A/SOIC ROHS COMPLIANT: YES

MOSFET, DUAL, COMPLEMENT, 60V, 4.5A/SOIC ROHS COMPLIANT: YES

Supplier's Site
Npn/pnp Mosfet, 60V, Soic, Full Reel; Transistor Polarity Vishay - 85W3210 - Newark, An Avnet Company
Chicago, IL, United States
Npn/pnp Mosfet, 60V, Soic, Full Reel; Transistor Polarity Vishay
85W3210
Npn/pnp Mosfet, 60V, Soic, Full Reel; Transistor Polarity Vishay 85W3210
NPN/PNP MOSFET, 60V, SOIC, FULL REEL; Transistor Polarity:Complementa ry N and P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:4.5A; On Resistance Rds(on):0.046ohm; Transistor Mounting:Surface Mount RoHS Compliant: Yes

NPN/PNP MOSFET, 60V, SOIC, FULL REEL; Transistor Polarity:Complementary N and P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:4.5A; On Resistance Rds(on):0.046ohm; Transistor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
MOSFET -60V Vds 20V Vgs SO-8 N&P PAIR

MOSFET -60V Vds 20V Vgs SO-8 N&P PAIR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-SI4559ADY-T1-GE3 SI4559ADY-T1-GE3TR-ND 7103345 7103345P 028514-SI4559ADY-T1-GE3 SI4559ADY-T1-GE3 SI4559ADY-T1-GE3 16P3742 57AJ0444 SI4559ADY-T1-GE3
Product Name SMD 60V 3.9A MOSFET Transistor FET, MOSFET Arrays MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4559ADY-T1-GE3 FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs Npn/pnp Mosfet, 60V, Soic; Transistor Polarity Vishay Mosfet, Dual, Complement, 60V, 4.5A/soic Rohs Compliant Vishay MOSFET
Polarity N-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel; N and P-Channel
PD 3400 milliwatts 3100 to 3400 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type "8-SOIC (0.154"", 3.90mm Width)" Soic SOIC SOT3; 8-SO 8-SOIC (0.154", 3.90mm Width) TO-3 TO-3
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

Automotive MOSFET - AUIRF7669L2TR - Infineon Technologies AG
Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
VGS(off) 3 to 5 volts
View Details
7 suppliers