Vishay Precision Group 60V 3.9A SOIC MOSFET Transistor SI4559ADY-T1-E3

Description
N/P-CH MOSFET 60V 3.9A 100mR SOIC Product overview: SI4559ADY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3.9A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3.9A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4559ADY-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N/P-CH MOSFET 60V 3.9A 100mR SOIC Product overview: SI4559ADY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3.9A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3.9A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4559ADY-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 3.9A SOIC MOSFET Transistor
278-SI4559ADY-T1-E3
60V 3.9A SOIC MOSFET Transistor 278-SI4559ADY-T1-E3
N/P-CH MOSFET 60V 3.9A 100mR SOIC Product overview: SI4559ADY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3.9A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3.9A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4559ADY-T1-E3 can be used for catalog matching and distributor lookup.

N/P-CH MOSFET 60V 3.9A 100mR SOIC Product overview: SI4559ADY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3.9A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3.9A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4559ADY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4559ADY-T1-E3 - 064496-SI4559ADY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4559ADY-T1-E3
064496-SI4559ADY-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4559ADY-T1-E3 064496-SI4559ADY-T1-E3
Manufacturer: Vishay Win Source Part Number: 064496-SI4559ADY-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 3.1W, 3.4W Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 5.3A, 3.9A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 20nC @ 10V Max Input Capacitance: 665pF @ 15V Maximum Rds On at Id,Vgs: 58 mOhm @ 4.3A, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management

Manufacturer: Vishay
Win Source Part Number: 064496-SI4559ADY-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 3.1W, 3.4W
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 5.3A, 3.9A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 20nC @ 10V
Max Input Capacitance: 665pF @ 15V
Maximum Rds On at Id,Vgs: 58 mOhm @ 4.3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
MOSFETs - 1807294 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1807294
MOSFETs 1807294
N/P-Ch MOSFET SO-8 60V 58/120mohm @ 10V

N/P-Ch MOSFET SO-8 60V 58/120mohm @ 10V

Supplier's Site
MOSFETs - 1808097 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1808097
MOSFETs 1808097
N/P-Ch MOSFET SO-8 60V 58/120mohm @ 10V

N/P-Ch MOSFET SO-8 60V 58/120mohm @ 10V

Supplier's Site
MOSFETs - 1808097P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1808097P
MOSFETs 1808097P
N/P-Ch MOSFET SO-8 60V 58/120mohm @ 10V

N/P-Ch MOSFET SO-8 60V 58/120mohm @ 10V

Supplier's Site
FET, MOSFET Arrays - SI4559ADY-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4559ADY-T1-E3DKR-ND
FET, MOSFET Arrays SI4559ADY-T1-E3DKR-ND
Mosfet Array N and P-Channel 60V 5.3A, 3.9A 3.1W, 3.4W Surface Mount 8-SOIC

Mosfet Array N and P-Channel 60V 5.3A, 3.9A 3.1W, 3.4W Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - SI4559ADY-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4559ADY-T1-E3TR-ND
FET, MOSFET Arrays SI4559ADY-T1-E3TR-ND
Mosfet Array N and P-Channel 60V 5.3A, 3.9A 3.1W, 3.4W Surface Mount 8-SOIC

Mosfet Array N and P-Channel 60V 5.3A, 3.9A 3.1W, 3.4W Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - SI4559ADY-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4559ADY-T1-E3CT-ND
FET, MOSFET Arrays SI4559ADY-T1-E3CT-ND
Mosfet Array N and P-Channel 60V 5.3A, 3.9A 3.1W, 3.4W Surface Mount 8-SOIC

Mosfet Array N and P-Channel 60V 5.3A, 3.9A 3.1W, 3.4W Surface Mount 8-SOIC

Buy Now Datasheet
Mosfet, N And P Channel, 60V, 0.046Ohm, 5.3A, Soic-8, Full Reel; Transistor Polarity Vishay - 73W9412 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N And P Channel, 60V, 0.046Ohm, 5.3A, Soic-8, Full Reel; Transistor Polarity Vishay
73W9412
Mosfet, N And P Channel, 60V, 0.046Ohm, 5.3A, Soic-8, Full Reel; Transistor Polarity Vishay 73W9412
MOSFET, N AND P CHANNEL, 60V, 0.046OHM, 5.3A, SOIC-8, FULL REEL; Transistor Polarity:Complementa ry N and P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:5.3A; On Resistance Rds(on):0.046ohm; No. of Pins:8Pins RoHS Compliant: Yes

MOSFET, N AND P CHANNEL, 60V, 0.046OHM, 5.3A, SOIC-8, FULL REEL; Transistor Polarity:Complementary N and P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:5.3A; On Resistance Rds(on):0.046ohm; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Npn/pnp Mosfet, 60V, Soic; Transistor Polarity Vishay - 75M5474 - Newark, An Avnet Company
Chicago, IL, United States
Npn/pnp Mosfet, 60V, Soic; Transistor Polarity Vishay
75M5474
Npn/pnp Mosfet, 60V, Soic; Transistor Polarity Vishay 75M5474
NPN/PNP MOSFET, 60V, SOIC; Transistor Polarity:Complementa ry N and P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:4.5A; On Resistance Rds(on):0.046ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10VRoHS Compliant: Yes

NPN/PNP MOSFET, 60V, SOIC; Transistor Polarity:Complementary N and P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:4.5A; On Resistance Rds(on):0.046ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10VRoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4559ADY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4559ADY-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4559ADY-T1-E3
MOSFET N/P-CH 60V 5.3A 8SOIC

MOSFET N/P-CH 60V 5.3A 8SOIC

Supplier's Site
FET, MOSFET Arrays - SI4559ADY-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI4559ADY-T1-E3
FET, MOSFET Arrays SI4559ADY-T1-E3
MOSFET N/P-CH 60V 5.3A 8-SOIC

MOSFET N/P-CH 60V 5.3A 8-SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET -60V Vds 20V Vgs SO-8 N&P PAIR

MOSFET -60V Vds 20V Vgs SO-8 N&P PAIR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI4559ADY-T1-E3 064496-SI4559ADY-T1-E3 1807294 SI4559ADY-T1-E3DKR-ND 73W9412 75M5474 SI4559ADY-T1-E3 SI4559ADY-T1-E3 SI4559ADY-T1-E3
Product Name 60V 3.9A SOIC MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4559ADY-T1-E3 MOSFETs FET, MOSFET Arrays Mosfet, N And P Channel, 60V, 0.046Ohm, 5.3A, Soic-8, Full Reel; Transistor Polarity Vishay Npn/pnp Mosfet, 60V, Soic; Transistor Polarity Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays MOSFET
Polarity N-Channel; P-Channel P-Channel P-Channel P-Channel; N and P-Channel
PD 2000 milliwatts 3100 to 3400 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 60 volts 60 volts
Package Type SOT3; 8-SO SO-8; SO-8 "8-SOIC (0.154"", 3.90mm Width)" TO-3 TO-3 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data