Vishay Intertechnology, Inc. 30V 5.7A MOSFET Transistor SI4544DY-T1

Description
MOSFET 30V 6.5/5.7A Product overview: SI4544DY-T1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.7A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI4544DY-T1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET 30V 6.5/5.7A Product overview: SI4544DY-T1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.7A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI4544DY-T1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 5.7A MOSFET Transistor
285-SI4544DY-T1
30V 5.7A MOSFET Transistor 285-SI4544DY-T1
MOSFET 30V 6.5/5.7A Product overview: SI4544DY-T1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.7A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI4544DY-T1 can be used for catalog matching and distributor lookup.

MOSFET 30V 6.5/5.7A Product overview: SI4544DY-T1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.7A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI4544DY-T1 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4544DY-T1 - 1092865-SI4544DY-T1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4544DY-T1
1092865-SI4544DY-T1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4544DY-T1 1092865-SI4544DY-T1
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092865-SI4544DY-T1 Length: 5 mm Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 30 V Power Dissipation: 2.4 W Height: 1.55 mm Weight: 186.993455 mg Number of Channels: 2 Number of Pins: 8 Width: 4 mm Rise Time: 15 ns Fall Time: 14 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: SO Alternative Parts (Cross-Reference): SI4544DY-T1SI4544DYT 1; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Power Dissipation: 2.4 W Turn-On Delay Time: 13 ns Continuous Drain Current (ID): 6.5 A Drain to Source Breakdown Voltage: 30 V Turn-Off Delay Time: 37 ns Drain to Source Resistance: 45 mΩ Gate to Source Voltage (Vgs): 20 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1092865-SI4544DY-T1
Length: 5 mm
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 30 V
Power Dissipation: 2.4 W
Height: 1.55 mm
Weight: 186.993455 mg
Number of Channels: 2
Number of Pins: 8
Width: 4 mm
Rise Time: 15 ns
Fall Time: 14 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SO
Alternative Parts (Cross-Reference): SI4544DY-T1SI4544DYT1;
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Power Dissipation: 2.4 W
Turn-On Delay Time: 13 ns
Continuous Drain Current (ID): 6.5 A
Drain to Source Breakdown Voltage: 30 V
Turn-Off Delay Time: 37 ns
Drain to Source Resistance: 45 mΩ
Gate to Source Voltage (Vgs): 20 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-SI4544DY-T1 1092865-SI4544DY-T1
Product Name 30V 5.7A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4544DY-T1
Polarity N-Channel; P-Channel
PD 2400 milliwatts 2400 milliwatts
TJ -55 C (-67 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data