Vishay Intertechnology, Inc. 30V 4.4A MOSFET Transistor SI4539ADY-T1-GE3

Description
MOSFET N/P-CH 30V 4.4A 8SOIC Product overview: SI4539ADY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4539ADY-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N/P-CH 30V 4.4A 8SOIC Product overview: SI4539ADY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4539ADY-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 4.4A MOSFET Transistor
289-SI4539ADY-T1-GE3
30V 4.4A MOSFET Transistor 289-SI4539ADY-T1-GE3
MOSFET N/P-CH 30V 4.4A 8SOIC Product overview: SI4539ADY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4539ADY-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 30V 4.4A 8SOIC Product overview: SI4539ADY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4539ADY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4539ADY-T1-GE3 - 1095964-SI4539ADY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4539ADY-T1-GE3
1095964-SI4539ADY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4539ADY-T1-GE3 1095964-SI4539ADY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1095964-SI4539ADY-T1 -GE3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 1.1W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4.4A, 3.7A Gate-Source Threshold Voltage: 1V @ 250μA (Min) Max Gate Charge: 20nC @ 10V Maximum Rds On at Id,Vgs: 36 mOhm @ 5.9A, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1095964-SI4539ADY-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 1.1W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4.4A, 3.7A
Gate-Source Threshold Voltage: 1V @ 250μA (Min)
Max Gate Charge: 20nC @ 10V
Maximum Rds On at Id,Vgs: 36 mOhm @ 5.9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4539ADY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4539ADY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4539ADY-T1-GE3
MOSFET N/P-CH 30V 4.4A 8SOIC

MOSFET N/P-CH 30V 4.4A 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-SI4539ADY-T1-GE3 1095964-SI4539ADY-T1-GE3 SI4539ADY-T1-GE3
Product Name 30V 4.4A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4539ADY-T1-GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3; 8-SO
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data