Vishay Intertechnology, Inc. 30V 3.9A 3.5A SOIC MOSFET Transistor SI4532DY-T1

Description
Trans MOSFET N/P-CH 30V 3.9A/3.5A 8-Pin SOIC N T/R Product overview: SI4532DY-T1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.9A, 3.5A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.9A, 3.5A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4532DY-T1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N/P-CH 30V 3.9A/3.5A 8-Pin SOIC N T/R Product overview: SI4532DY-T1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.9A, 3.5A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.9A, 3.5A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4532DY-T1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 3.9A 3.5A SOIC MOSFET Transistor
289-SI4532DY-T1
30V 3.9A 3.5A SOIC MOSFET Transistor 289-SI4532DY-T1
Trans MOSFET N/P-CH 30V 3.9A/3.5A 8-Pin SOIC N T/R Product overview: SI4532DY-T1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.9A, 3.5A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.9A, 3.5A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4532DY-T1 can be used for catalog matching and distributor lookup.

Trans MOSFET N/P-CH 30V 3.9A/3.5A 8-Pin SOIC N T/R Product overview: SI4532DY-T1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.9A, 3.5A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.9A, 3.5A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4532DY-T1 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 189916-SI4532DY-T1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
189916-SI4532DY-T1
Discrete Semiconductor Products 189916-SI4532DY-T1
Manufacturer: Vishay Win Source Part Number: 189916-SI4532DY-T1 Category: Discrete Semiconductor Products Family: Transistors - FETs, MOSFETs - Arrays Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Manufacturer Device Package: 8-SO FET Type: N and P-Channel FET Feature: Standard Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 3.9A, 3.5A Rds On (Max) @ Id, Vgs: 65 mOhm @ 3.9A, 10V Vgs(th) (Max) @ Id: 3V @ 250μA Gate Charge (Qg) @ Vgs: 15nC @ 10V Input Capacitance (Ciss) @ Vds: 235pF @ 10V Power - Max: 900mW Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 189916-SI4532DY-T1
Category: Discrete Semiconductor Products
Family: Transistors - FETs, MOSFETs - Arrays
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package: 8-SO
FET Type: N and P-Channel
FET Feature: Standard
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 3.9A, 3.5A
Rds On (Max) @ Id, Vgs: 65 mOhm @ 3.9A, 10V
Vgs(th) (Max) @ Id: 3V @ 250μA
Gate Charge (Qg) @ Vgs: 15nC @ 10V
Input Capacitance (Ciss) @ Vds: 235pF @ 10V
Power - Max: 900mW
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-SI4532DY-T1 189916-SI4532DY-T1
Product Name 30V 3.9A 3.5A SOIC MOSFET Transistor Discrete Semiconductor Products
PD 2000 milliwatts
Unlock Full Specs
to access all available technical data