Vishay Intertechnology, Inc. 3.9A 2W MOSFET Transistor SI4532DY-T1-E3

Description
MOSFET 30 Volt 4.9/3.9A 2W Product overview: SI4532DY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9A, 2W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3.9A, 2W, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4532DY-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET 30 Volt 4.9/3.9A 2W Product overview: SI4532DY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9A, 2W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3.9A, 2W, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4532DY-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.9A 2W MOSFET Transistor
289-SI4532DY-T1-E3
3.9A 2W MOSFET Transistor 289-SI4532DY-T1-E3
MOSFET 30 Volt 4.9/3.9A 2W Product overview: SI4532DY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9A, 2W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3.9A, 2W, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4532DY-T1-E3 can be used for catalog matching and distributor lookup.

MOSFET 30 Volt 4.9/3.9A 2W Product overview: SI4532DY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9A, 2W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3.9A, 2W, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4532DY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 189917-SI4532DY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
189917-SI4532DY-T1-E3
Discrete Semiconductor Products 189917-SI4532DY-T1-E3
Manufacturer: Vishay Win Source Part Number: 189917-SI4532DY-T1-E 3 Category: Discrete Semiconductor Products Family: Transistors - FETs, MOSFETs - Arrays Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Manufacturer Device Package: 8-SO FET Type: N and P-Channel FET Feature: Standard Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 3.9A, 3.5A Rds On (Max) @ Id, Vgs: 65 mOhm @ 3.9A, 10V Vgs(th) (Max) @ Id: 3V @ 250μA Gate Charge (Qg) @ Vgs: 15nC @ 10V Input Capacitance (Ciss) @ Vds: 235pF @ 10V Power - Max: 900mW Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 189917-SI4532DY-T1-E3
Category: Discrete Semiconductor Products
Family: Transistors - FETs, MOSFETs - Arrays
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package: 8-SO
FET Type: N and P-Channel
FET Feature: Standard
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 3.9A, 3.5A
Rds On (Max) @ Id, Vgs: 65 mOhm @ 3.9A, 10V
Vgs(th) (Max) @ Id: 3V @ 250μA
Gate Charge (Qg) @ Vgs: 15nC @ 10V
Input Capacitance (Ciss) @ Vds: 235pF @ 10V
Power - Max: 900mW
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-SI4532DY-T1-E3 189917-SI4532DY-T1-E3
Product Name 3.9A 2W MOSFET Transistor Discrete Semiconductor Products
Polarity N-Channel; P-Channel P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD17570Q5B 30-V, N-Channel NexFET Power MOSFET, CSD17570Q5B - CSD17570Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 9.20E-4 ohms
View Details
9 suppliers
40 V, N-channel Trench MOSFET - BUK7D25-40EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 19000 milliamps
View Details
8 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910018SALI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers