Vishay Precision Group FET, MOSFET Arrays SI4532CDY-T1-GE3

Description
Mosfet Array N and P-Channel 30V 6A, 4.3A 2.78W Surface Mount 8-SOIC
Request a Quote Datasheet
Description
Mosfet Array N and P-Channel 30V 6A, 4.3A 2.78W Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - SI4532CDY-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4532CDY-T1-GE3CT-ND
FET, MOSFET Arrays SI4532CDY-T1-GE3CT-ND
Mosfet Array N and P-Channel 30V 6A, 4.3A 2.78W Surface Mount 8-SOIC

Mosfet Array N and P-Channel 30V 6A, 4.3A 2.78W Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - SI4532CDY-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4532CDY-T1-GE3DKR-ND
FET, MOSFET Arrays SI4532CDY-T1-GE3DKR-ND
Mosfet Array N and P-Channel 30V 6A, 4.3A 2.78W Surface Mount 8-SOIC

Mosfet Array N and P-Channel 30V 6A, 4.3A 2.78W Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - SI4532CDY-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4532CDY-T1-GE3TR-ND
FET, MOSFET Arrays SI4532CDY-T1-GE3TR-ND
Mosfet Array N and P-Channel 30V 6A, 4.3A 2.78W Surface Mount 8-SOIC

Mosfet Array N and P-Channel 30V 6A, 4.3A 2.78W Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
P-Channel 30V 6A SOIC MOSFET Transistor
278-SI4532CDY-T1-GE3
P-Channel 30V 6A SOIC MOSFET Transistor 278-SI4532CDY-T1-GE3
N/P-Channel JFET, 30V, 6A, SOIC, 2-Element Product overview: SI4532CDY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30V, 6A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4532CDY-T1-GE3 can be used for catalog matching and distributor lookup.

N/P-Channel JFET, 30V, 6A, SOIC, 2-Element Product overview: SI4532CDY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30V, 6A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4532CDY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 7879020P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7879020P
MOSFETs 7879020P
MOSFET Dual N/P-Ch 30V 4.9A/3.4A SOIC8

MOSFET Dual N/P-Ch 30V 4.9A/3.4A SOIC8

Supplier's Site
MOSFETs - 7879020 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7879020
MOSFETs 7879020
MOSFET Dual N/P-Ch 30V 4.9A/3.4A SOIC8

MOSFET Dual N/P-Ch 30V 4.9A/3.4A SOIC8

Supplier's Site
MOSFETs - 1657226 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1657226
MOSFETs 1657226
MOSFET Dual N/P-Ch 30V 4.9A/3.4A SOIC8

MOSFET Dual N/P-Ch 30V 4.9A/3.4A SOIC8

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4532CDY-T1-GE3 - 028509-SI4532CDY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4532CDY-T1-GE3
028509-SI4532CDY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4532CDY-T1-GE3 028509-SI4532CDY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028509-SI4532CDY-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Standard Family Name: Si4532CDY Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 2.78W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 6A, 4.3A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 9nC @ 10V Max Input Capacitance: 305pF @ 15V Maximum Rds On at Id,Vgs: 47 mOhm @ 3.5A, 10V Alternative Parts (Cross-Reference): AUIRF7309Q; AUIRF7309QTR; IRF7379QPBF; Introduction Date: April 09, 2009 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Application Field: Used in Power Management

Manufacturer: Vishay
Win Source Part Number: 028509-SI4532CDY-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Standard
Family Name: Si4532CDY
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 2.78W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 6A, 4.3A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 9nC @ 10V
Max Input Capacitance: 305pF @ 15V
Maximum Rds On at Id,Vgs: 47 mOhm @ 3.5A, 10V
Alternative Parts (Cross-Reference): AUIRF7309Q; AUIRF7309QTR; IRF7379QPBF;
Introduction Date: April 09, 2009
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management

Buy Now Datasheet
Mosfet, Np Channel, 30V, 6/-4.3A, Soic-8, Full Reel; Transistor Polarity Vishay - 15R5049 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Np Channel, 30V, 6/-4.3A, Soic-8, Full Reel; Transistor Polarity Vishay
15R5049
Mosfet, Np Channel, 30V, 6/-4.3A, Soic-8, Full Reel; Transistor Polarity Vishay 15R5049
MOSFET, NP CHANNEL, 30V, 6/-4.3A, SOIC-8, FULL REEL; Transistor Polarity:Complementa ry N and P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:6A; On Resistance Rds(on):0.038ohm; Transistor Mounting:Surface Mount RoHS Compliant: Yes

MOSFET, NP CHANNEL, 30V, 6/-4.3A, SOIC-8, FULL REEL; Transistor Polarity:Complementary N and P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:6A; On Resistance Rds(on):0.038ohm; Transistor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site
MOSFET 30V Vds 20V Vgs SO-8 N&P PAIR

MOSFET 30V Vds 20V Vgs SO-8 N&P PAIR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4532CDY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4532CDY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4532CDY-T1-GE3
MOSFET N/P-CH 30V 6A/4.3A 8SOIC

MOSFET N/P-CH 30V 6A/4.3A 8SOIC

Supplier's Site
FET, MOSFET Arrays - SI4532CDY-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI4532CDY-T1-GE3
FET, MOSFET Arrays SI4532CDY-T1-GE3
MOSFET N/P-CH 30V 6A 8-SOIC

MOSFET N/P-CH 30V 6A 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI4532CDY-T1-GE3CT-ND 278-SI4532CDY-T1-GE3 7879020P 7879020 028509-SI4532CDY-T1-GE3 15R5049 SI4532CDY-T1-GE3 SI4532CDY-T1-GE3 SI4532CDY-T1-GE3
Product Name FET, MOSFET Arrays P-Channel 30V 6A SOIC MOSFET Transistor MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4532CDY-T1-GE3 Mosfet, Np Channel, 30V, 6/-4.3A, Soic-8, Full Reel; Transistor Polarity Vishay MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOIC Soic SOT3; 8-SO TO-3 8-SOIC (0.154", 3.90mm Width)
Polarity N-Channel; P-Channel P-Channel P-Channel P-Channel; N and P-Channel
PD 2780 milliwatts 2780 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data