Vishay Intertechnology, Inc. 30V 3.7A 3A MOSFET Transistor SI4532ADY-T1-GE3

Description
MOSFET N/P-CH 30V 3.7A/3A 8SOIC Product overview: SI4532ADY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.7A, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.7A, 3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4532ADY-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N/P-CH 30V 3.7A/3A 8SOIC Product overview: SI4532ADY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.7A, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.7A, 3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4532ADY-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 3.7A 3A MOSFET Transistor
289-SI4532ADY-T1-GE3
30V 3.7A 3A MOSFET Transistor 289-SI4532ADY-T1-GE3
MOSFET N/P-CH 30V 3.7A/3A 8SOIC Product overview: SI4532ADY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.7A, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.7A, 3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4532ADY-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 30V 3.7A/3A 8SOIC Product overview: SI4532ADY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.7A, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.7A, 3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4532ADY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - SI4532ADY-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4532ADY-T1-GE3TR-ND
FET, MOSFET Arrays SI4532ADY-T1-GE3TR-ND
Mosfet Array N and P-Channel 30V 3.7A, 3A 1.13W, 1.2W Surface Mount 8-SOIC

Mosfet Array N and P-Channel 30V 3.7A, 3A 1.13W, 1.2W Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4532ADY-T1-GE3 - 211640-SI4532ADY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4532ADY-T1-GE3
211640-SI4532ADY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4532ADY-T1-GE3 211640-SI4532ADY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 211640-SI4532ADY-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 1.13W, 1.2W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3.7A, 3A Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 16nC @ 10V Maximum Rds On at Id,Vgs: 53 mOhm @ 4.9A, 10V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 211640-SI4532ADY-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 1.13W, 1.2W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 3.7A, 3A
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 16nC @ 10V
Maximum Rds On at Id,Vgs: 53 mOhm @ 4.9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFET N/P-CH 30V 3.7A 8-SOIC - 880-SI4532ADY-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
MOSFET N/P-CH 30V 3.7A 8-SOIC
880-SI4532ADY-T1-GE3
MOSFET N/P-CH 30V 3.7A 8-SOIC 880-SI4532ADY-T1-GE3
MOSFET N/P-CH 30V 3.7A 8-SOIC

MOSFET N/P-CH 30V 3.7A 8-SOIC

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4532ADY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4532ADY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4532ADY-T1-GE3
MOSFET N/P-CH 30V 3.7A/3A 8SOIC

MOSFET N/P-CH 30V 3.7A/3A 8SOIC

Supplier's Site
FET, MOSFET Arrays - SI4532ADY-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI4532ADY-T1-GE3
FET, MOSFET Arrays SI4532ADY-T1-GE3
MOSFET N/P-CH 30V 3.7A 8-SOIC

MOSFET N/P-CH 30V 3.7A 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-SI4532ADY-T1-GE3 SI4532ADY-T1-GE3TR-ND 211640-SI4532ADY-T1-GE3 880-SI4532ADY-T1-GE3 SI4532ADY-T1-GE3 SI4532ADY-T1-GE3
Product Name 30V 3.7A 3A MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4532ADY-T1-GE3 MOSFET N/P-CH 30V 3.7A 8-SOIC Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO 8-SOIC (0.154", 3.90mm Width)
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Polarity P-Channel P-Channel; N and P-Channel
V(BR)DSS 30 volts 30 volts 30 volts
Unlock Full Specs
to access all available technical data