Vishay Intertechnology, Inc. P-Channel Dual 7200 mA 20 V MOSFET Transistor SI4511DY-T1-GE3

Description
TRANSISTOR 7200 mA, 20 V, 2 CHANNEL, N AND P-CHANNEL, Si, SMALL SIGNAL, MOSFET, HALOGEN FREE AND ROHS COMPLIANT, SOP-8, FET General Purpose Small Signal Product overview: SI4511DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, 7200 mA, 20 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 7200 mA, 20 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4511DY-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANSISTOR 7200 mA, 20 V, 2 CHANNEL, N AND P-CHANNEL, Si, SMALL SIGNAL, MOSFET, HALOGEN FREE AND ROHS COMPLIANT, SOP-8, FET General Purpose Small Signal Product overview: SI4511DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, 7200 mA, 20 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 7200 mA, 20 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4511DY-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel Dual 7200 mA 20 V MOSFET Transistor
278-SI4511DY-T1-GE3
P-Channel Dual 7200 mA 20 V MOSFET Transistor 278-SI4511DY-T1-GE3
TRANSISTOR 7200 mA, 20 V, 2 CHANNEL, N AND P-CHANNEL, Si, SMALL SIGNAL, MOSFET, HALOGEN FREE AND ROHS COMPLIANT, SOP-8, FET General Purpose Small Signal Product overview: SI4511DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, 7200 mA, 20 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 7200 mA, 20 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4511DY-T1-GE3 can be used for catalog matching and distributor lookup.

TRANSISTOR 7200 mA, 20 V, 2 CHANNEL, N AND P-CHANNEL, Si, SMALL SIGNAL, MOSFET, HALOGEN FREE AND ROHS COMPLIANT, SOP-8, FET General Purpose Small Signal Product overview: SI4511DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, 7200 mA, 20 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 7200 mA, 20 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4511DY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4511DY-T1-GE3 - 1095963-SI4511DY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4511DY-T1-GE3
1095963-SI4511DY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4511DY-T1-GE3 1095963-SI4511DY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1095963-SI4511DY-T1- GE3 Packaging: Cut Reel Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 1.1W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 7.2A, 4.6A Gate-Source Threshold Voltage: 1.8V @ 250μA Max Gate Charge: 18nC @ 4.5V Maximum Rds On at Id,Vgs: 14.5 mOhm @ 9.6A, 10V Alternative Parts (Cross-Reference): SI4511DY-T1-E3; DMC2020USD-13; SI4511DY-T1-GE3; Si4511DY-E3; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1095963-SI4511DY-T1-GE3
Packaging: Cut Reel
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 1.1W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 7.2A, 4.6A
Gate-Source Threshold Voltage: 1.8V @ 250μA
Max Gate Charge: 18nC @ 4.5V
Maximum Rds On at Id,Vgs: 14.5 mOhm @ 9.6A, 10V
Alternative Parts (Cross-Reference): SI4511DY-T1-E3; DMC2020USD-13; SI4511DY-T1-GE3; Si4511DY-E3;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FET, MOSFET Arrays - SI4511DY-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI4511DY-T1-GE3
FET, MOSFET Arrays SI4511DY-T1-GE3
MOSFET N/P-CH 20V 7.2A 8-SOIC

MOSFET N/P-CH 20V 7.2A 8-SOIC

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4511DY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4511DY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4511DY-T1-GE3
MOSFET N/P-CH 20V 7.2A 8-SOIC

MOSFET N/P-CH 20V 7.2A 8-SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SI4511DY-T1-GE3 1095963-SI4511DY-T1-GE3 SI4511DY-T1-GE3 SI4511DY-T1-GE3
Product Name P-Channel Dual 7200 mA 20 V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4511DY-T1-GE3 FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; P-Channel P-Channel P-Channel; N and P-Channel
PD 1100 milliwatts 1100 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 20 volts 20 volts
Unlock Full Specs
to access all available technical data