Vishay Intertechnology, Inc. 20V 4.6A SOIC MOSFET Transistor SI4511DY-T1-E3

Description
N/P-CH MOSFET 20V 4.6A 33mR SOIC Product overview: SI4511DY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.6A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.6A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4511DY-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N/P-CH MOSFET 20V 4.6A 33mR SOIC Product overview: SI4511DY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.6A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.6A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4511DY-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 4.6A SOIC MOSFET Transistor
278-SI4511DY-T1-E3
20V 4.6A SOIC MOSFET Transistor 278-SI4511DY-T1-E3
N/P-CH MOSFET 20V 4.6A 33mR SOIC Product overview: SI4511DY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.6A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.6A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4511DY-T1-E3 can be used for catalog matching and distributor lookup.

N/P-CH MOSFET 20V 4.6A 33mR SOIC Product overview: SI4511DY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.6A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.6A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4511DY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4511DY-T1-E3 - 107876-SI4511DY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4511DY-T1-E3
107876-SI4511DY-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4511DY-T1-E3 107876-SI4511DY-T1-E3
Manufacturer: Vishay Win Source Part Number: 107876-SI4511DY-T1-E 3 Packaging: Cut Reel Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 1.1W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 7.2A, 4.6A Gate-Source Threshold Voltage: 1.8V @ 250μA Max Gate Charge: 18nC @ 4.5V Maximum Rds On at Id,Vgs: 14.5 mOhm @ 9.6A, 10V Alternative Parts (Cross-Reference): DMC2020USD-13; SI4511DY-T1-GE3; Si4511DY-E3; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: Vishay
Win Source Part Number: 107876-SI4511DY-T1-E3
Packaging: Cut Reel
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 1.1W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 7.2A, 4.6A
Gate-Source Threshold Voltage: 1.8V @ 250μA
Max Gate Charge: 18nC @ 4.5V
Maximum Rds On at Id,Vgs: 14.5 mOhm @ 9.6A, 10V
Alternative Parts (Cross-Reference): DMC2020USD-13; SI4511DY-T1-GE3; Si4511DY-E3;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4511DY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4511DY-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4511DY-T1-E3
MOSFET N/P-CH 20V 7.2A 8-SOIC

MOSFET N/P-CH 20V 7.2A 8-SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SI4511DY-T1-E3 107876-SI4511DY-T1-E3 SI4511DY-T1-E3
Product Name 20V 4.6A SOIC MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4511DY-T1-E3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; P-Channel P-Channel
PD 1100 milliwatts 1100 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

650V 85A TO220 MOSFET Transistor - 278-UF3C065030T3S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 441 milliwatts
View Details
4 suppliers
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRF4104S-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers