Manufacturer: Vishay
Win Source Part Number: 189911-SI4501ADY-TI-
Category: Discrete Semiconductor Products
Family: Transistors - FETs, MOSFETs - Arrays
Series: TrenchFET
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package: 8-SO
FET Type: N and P-Channel, Common Drain
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 30V, 8V
Current - Continuous Drain (Id) @ 25°C: 6.3A, 4.1A
Rds On (Max) @ Id, Vgs: 18 mOhm @ 8.8A, 10V
Vgs(th) (Max) @ Id: 1.8V @ 250μA
Gate Charge (Qg) @ Vgs: 20nC @ 5V
Power - Max: 1.3W
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 189911-SI4501ADY-TI-E3 |
| Product Name | Discrete Semiconductor Products |