The Si4501ADY is a complementary N- and P-channel MOSFET in an SO-8 package, designed for load switching and level shift applications. The N-channel device has a 30 V drain-source voltage rating and on-state resistance of 0.018 Ω at 10 V gate-source voltage, while the P-channel device has an 8 V rating and 0.042 Ω on-state resistance at -4.5 V gate-source voltage. It supports continuous drain currents of 8.8 A and -5.7 A respectively, with a maximum operating junction temperature of 150 °C. The device is halogen-free per IEC 61249-2-21 and compliant with RoHS Directive 2002/95/EC. Thermal resistance is 75 °C/W junction-to-ambient under steady-state conditions when surface-mounted on FR4 board.
MOSFET N/P-CH 30V/8V 8-SOIC Product overview: SI4501ADY-TI-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8V, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8V, SOIC, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4501ADY-TI-E3 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-SI4501ADY-TI-E3 |
| Product Name | 30V 8V SOIC MOSFET Transistor |
| TJ | -55 to 150 C (-67 to 302 F) |