Vishay Intertechnology, Inc. 30V 8V 6.3A MOSFET Transistor SI4501ADY-T1-GE3

Description
MOSFET N/P-CH 30V/8V 6.3A 8SOIC Product overview: SI4501ADY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8V, 6.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8V, 6.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4501ADY-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N/P-CH 30V/8V 6.3A 8SOIC Product overview: SI4501ADY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8V, 6.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8V, 6.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4501ADY-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 8V 6.3A MOSFET Transistor
289-SI4501ADY-T1-GE3
30V 8V 6.3A MOSFET Transistor 289-SI4501ADY-T1-GE3
MOSFET N/P-CH 30V/8V 6.3A 8SOIC Product overview: SI4501ADY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8V, 6.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8V, 6.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4501ADY-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 30V/8V 6.3A 8SOIC Product overview: SI4501ADY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8V, 6.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8V, 6.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4501ADY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4501ADY-T1-GE3 - 133393-SI4501ADY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4501ADY-T1-GE3
133393-SI4501ADY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4501ADY-T1-GE3 133393-SI4501ADY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 133393-SI4501ADY-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel, Common Drain FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 1.3W Drain-Source Breakdown Voltage: 30V, 8V Continuous Drain Current at 25°C: 6.3A, 4.1A Gate-Source Threshold Voltage: 1.8V @ 250μA Max Gate Charge: 20nC @ 5V Maximum Rds On at Id,Vgs: 18 mOhm @ 8.8A, 10V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 133393-SI4501ADY-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel, Common Drain
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 1.3W
Drain-Source Breakdown Voltage: 30V, 8V
Continuous Drain Current at 25°C: 6.3A, 4.1A
Gate-Source Threshold Voltage: 1.8V @ 250μA
Max Gate Charge: 20nC @ 5V
Maximum Rds On at Id,Vgs: 18 mOhm @ 8.8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4501ADY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4501ADY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4501ADY-T1-GE3
MOSFET N/P-CH 30V/8V 6.3A 8SOIC

MOSFET N/P-CH 30V/8V 6.3A 8SOIC

Supplier's Site
MOSFET N/P-CH 30V/8V 8-SOIC - 880-SI4501ADY-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
MOSFET N/P-CH 30V/8V 8-SOIC
880-SI4501ADY-T1-GE3
MOSFET N/P-CH 30V/8V 8-SOIC 880-SI4501ADY-T1-GE3
MOSFET N/P-CH 30V/8V 8-SOIC

MOSFET N/P-CH 30V/8V 8-SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-SI4501ADY-T1-GE3 133393-SI4501ADY-T1-GE3 SI4501ADY-T1-GE3 880-SI4501ADY-T1-GE3
Product Name 30V 8V 6.3A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4501ADY-T1-GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N/P-CH 30V/8V 8-SOIC
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3; 8-SO
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR Tape Reel; Tape & Reel (TR)
Polarity P-Channel
Unlock Full Specs
to access all available technical data