Vishay Intertechnology, Inc. 8V SOIC MOSFET Transistor SI4501ADY-T1-E3

Description
N/P-Ch JFET, 8V Vds, 18mR Rds(on), SOIC Product overview: SI4501ADY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4501ADY-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N/P-Ch JFET, 8V Vds, 18mR Rds(on), SOIC Product overview: SI4501ADY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4501ADY-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8V SOIC MOSFET Transistor
278-SI4501ADY-T1-E3
8V SOIC MOSFET Transistor 278-SI4501ADY-T1-E3
N/P-Ch JFET, 8V Vds, 18mR Rds(on), SOIC Product overview: SI4501ADY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4501ADY-T1-E3 can be used for catalog matching and distributor lookup.

N/P-Ch JFET, 8V Vds, 18mR Rds(on), SOIC Product overview: SI4501ADY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4501ADY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4501ADY-T1-E3 - 028506-SI4501ADY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4501ADY-T1-E3
028506-SI4501ADY-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4501ADY-T1-E3 028506-SI4501ADY-T1-E3
Manufacturer: Vishay Win Source Part Number: 028506-SI4501ADY-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel, Common Drain FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 1.3W Drain-Source Breakdown Voltage: 30V, 8V Continuous Drain Current at 25°C: 6.3A, 4.1A Gate-Source Threshold Voltage: 1.8V @ 250μA Max Gate Charge: 20nC @ 5V Maximum Rds On at Id,Vgs: 18 mOhm @ 8.8A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 028506-SI4501ADY-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel, Common Drain
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 1.3W
Drain-Source Breakdown Voltage: 30V, 8V
Continuous Drain Current at 25°C: 6.3A, 4.1A
Gate-Source Threshold Voltage: 1.8V @ 250μA
Max Gate Charge: 20nC @ 5V
Maximum Rds On at Id,Vgs: 18 mOhm @ 8.8A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFET 30/8V 8.8/5.7A - 880-SI4501ADY-T1-E3 - Utmel Electronic Limited
Hong Kong, China
MOSFET 30/8V 8.8/5.7A
880-SI4501ADY-T1-E3
MOSFET 30/8V 8.8/5.7A 880-SI4501ADY-T1-E3
MOSFET 30/8V 8.8/5.7A

MOSFET 30/8V 8.8/5.7A

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4501ADY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4501ADY-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4501ADY-T1-E3
MOSFET N/P-CH 30V/8V 6.3A 8SOIC

MOSFET N/P-CH 30V/8V 6.3A 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SI4501ADY-T1-E3 028506-SI4501ADY-T1-E3 880-SI4501ADY-T1-E3 SI4501ADY-T1-E3
Product Name 8V SOIC MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4501ADY-T1-E3 MOSFET 30/8V 8.8/5.7A Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
PD 1300 milliwatts 1300 milliwatts 1300 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 30 to 8 volts 8 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1111797 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 15.3 dB
View Details
 - AUIRFU8403-701TRL - Rochester Electronics
Specs
Polarity N-Channel
Package Type IPAK-3
Packing Method Tape Reel; Tape & Reel
View Details
2 suppliers
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details