Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4491EDY-T1-GE3 SI4491EDY-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 042600-SI4491EDY-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.1W (Ta), 6.9W (Tc) Family Name: Si4491EDY Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 17.3A (Ta) Gate-Source Threshold Voltage: 2.8V @ 250μA Max Gate Charge: 153nC @ 10V Max Input Capacitance: 4620pF @ 15V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 6.5 mOhm @ 13A, 10V Alternative Parts (Cross-Reference): TPC8127,LQ(M; FDS6673AZ-NL; FDS6673AZ; TPC8127; Introduction Date: April 01, 2012 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 042600-SI4491EDY-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.1W (Ta), 6.9W (Tc) Family Name: Si4491EDY Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 17.3A (Ta) Gate-Source Threshold Voltage: 2.8V @ 250μA Max Gate Charge: 153nC @ 10V Max Input Capacitance: 4620pF @ 15V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 6.5 mOhm @ 13A, 10V Alternative Parts (Cross-Reference): TPC8127,LQ(M; FDS6673AZ-NL; FDS6673AZ; TPC8127; Introduction Date: April 01, 2012 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4491EDY-T1-GE3 - 042600-SI4491EDY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4491EDY-T1-GE3
042600-SI4491EDY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4491EDY-T1-GE3 042600-SI4491EDY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 042600-SI4491EDY-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.1W (Ta), 6.9W (Tc) Family Name: Si4491EDY Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 17.3A (Ta) Gate-Source Threshold Voltage: 2.8V @ 250μA Max Gate Charge: 153nC @ 10V Max Input Capacitance: 4620pF @ 15V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 6.5 mOhm @ 13A, 10V Alternative Parts (Cross-Reference): TPC8127,LQ(M; FDS6673AZ-NL; FDS6673AZ; TPC8127; Introduction Date: April 01, 2012 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 042600-SI4491EDY-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3.1W (Ta), 6.9W (Tc)
Family Name: Si4491EDY
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 17.3A (Ta)
Gate-Source Threshold Voltage: 2.8V @ 250μA
Max Gate Charge: 153nC @ 10V
Max Input Capacitance: 4620pF @ 15V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 6.5 mOhm @ 13A, 10V
Alternative Parts (Cross-Reference): TPC8127,LQ(M; FDS6673AZ-NL; FDS6673AZ; TPC8127;
Introduction Date: April 01, 2012
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 17.3A MOSFET Transistor
278-SI4491EDY-T1-GE3
30V 17.3A MOSFET Transistor 278-SI4491EDY-T1-GE3
MOSFET P-CH 30V 17.3A 8-SO Product overview: SI4491EDY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 17.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 17.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4491EDY-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 17.3A 8-SO Product overview: SI4491EDY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 17.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 17.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4491EDY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI4491EDY-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4491EDY-T1-GE3TR-ND
Single FETs, MOSFETs SI4491EDY-T1-GE3TR-ND
P-Channel 30V 17.3A (Ta) 3.1W (Ta), 6.9W (Tc) Surface Mount 8-SOIC

P-Channel 30V 17.3A (Ta) 3.1W (Ta), 6.9W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4491EDY-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4491EDY-T1-GE3CT-ND
Single FETs, MOSFETs SI4491EDY-T1-GE3CT-ND
P-Channel 30V 17.3A (Ta) 3.1W (Ta), 6.9W (Tc) Surface Mount 8-SOIC

P-Channel 30V 17.3A (Ta) 3.1W (Ta), 6.9W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4491EDY-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4491EDY-T1-GE3DKR-ND
Single FETs, MOSFETs SI4491EDY-T1-GE3DKR-ND
P-Channel 30V 17.3A (Ta) 3.1W (Ta), 6.9W (Tc) Surface Mount 8-SOIC

P-Channel 30V 17.3A (Ta) 3.1W (Ta), 6.9W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Mosfet, P-Ch, 30V, 25.8A, Soic Rohs Compliant Vishay - 57AJ0443 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 30V, 25.8A, Soic Rohs Compliant Vishay
57AJ0443
Mosfet, P-Ch, 30V, 25.8A, Soic Rohs Compliant Vishay 57AJ0443
MOSFET, P-CH, 30V, 25.8A, SOIC ROHS COMPLIANT: YES

MOSFET, P-CH, 30V, 25.8A, SOIC ROHS COMPLIANT: YES

Supplier's Site
MOSFET -30V Vds 25V Vgs SO-8

MOSFET -30V Vds 25V Vgs SO-8

Buy Now Datasheet
MOSFET P-CH 30V 17.3A 8-SO - 880-SI4491EDY-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 30V 17.3A 8-SO
880-SI4491EDY-T1-GE3
MOSFET P-CH 30V 17.3A 8-SO 880-SI4491EDY-T1-GE3
MOSFET P-CH 30V 17.3A 8-SO

MOSFET P-CH 30V 17.3A 8-SO

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4491EDY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4491EDY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4491EDY-T1-GE3
MOSFET P-CH 30V 17.3A 8SO

MOSFET P-CH 30V 17.3A 8SO

Supplier's Site
Single FETs, MOSFETs - SI4491EDY-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI4491EDY-T1-GE3
Single FETs, MOSFETs SI4491EDY-T1-GE3
MOSFET P-CH 30V 17.3A 8SO

MOSFET P-CH 30V 17.3A 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 042600-SI4491EDY-T1-GE3 278-SI4491EDY-T1-GE3 SI4491EDY-T1-GE3TR-ND 57AJ0443 SI4491EDY-T1-GE3 880-SI4491EDY-T1-GE3 SI4491EDY-T1-GE3 SI4491EDY-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4491EDY-T1-GE3 30V 17.3A MOSFET Transistor Single FETs, MOSFETs Mosfet, P-Ch, 30V, 25.8A, Soic Rohs Compliant Vishay MOSFET MOSFET P-CH 30V 17.3A 8-SO Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 30 volts 30 volts 30 volts
PD 3100 to 6900 milliwatts 6900 milliwatts 3100 milliwatts 3100 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; 8-SO "8-SOIC (0.154"", 3.90mm Width)" TO-3 Surface Mount 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data