Vishay Precision Group Single FETs, MOSFETs SI4490DY-T1-GE3

Description
N-Channel 200V 2.85A (Ta) 1.56W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
N-Channel 200V 2.85A (Ta) 1.56W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SI4490DY-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SI4490DY-T1-GE3CT-ND
Single FETs, MOSFETs 742-SI4490DY-T1-GE3CT-ND
N-Channel 200V 2.85A (Ta) 1.56W (Ta) Surface Mount 8-SOIC

N-Channel 200V 2.85A (Ta) 1.56W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - 742-SI4490DY-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SI4490DY-T1-GE3TR-ND
Single FETs, MOSFETs 742-SI4490DY-T1-GE3TR-ND
N-Channel 200V 2.85A (Ta) 1.56W (Ta) Surface Mount 8-SOIC

N-Channel 200V 2.85A (Ta) 1.56W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - 742-SI4490DY-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SI4490DY-T1-GE3DKR-ND
Single FETs, MOSFETs 742-SI4490DY-T1-GE3DKR-ND
N-Channel 200V 2.85A (Ta) 1.56W (Ta) Surface Mount 8-SOIC

N-Channel 200V 2.85A (Ta) 1.56W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4490DY-T1-GE3 - 028504-SI4490DY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4490DY-T1-GE3
028504-SI4490DY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4490DY-T1-GE3 028504-SI4490DY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028504-SI4490DY-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.56W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 2.85A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA (Min) Max Gate Charge: 42nC @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 80 mOhm @ 4A, 10V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 028504-SI4490DY-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.56W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 2.85A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA (Min)
Max Gate Charge: 42nC @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 80 mOhm @ 4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
N-Channel 200V 2.85A MOSFET Transistor
278-SI4490DY-T1-GE3
N-Channel 200V 2.85A MOSFET Transistor 278-SI4490DY-T1-GE3
N-Channel JFET, 200V, 2.85A, 80mR Rds(on), SOP-8 Product overview: SI4490DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V, 2.85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 2.85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4490DY-T1-GE3 can be used for catalog matching and distributor lookup.

N-Channel JFET, 200V, 2.85A, 80mR Rds(on), SOP-8 Product overview: SI4490DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V, 2.85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 2.85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4490DY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI4490DY-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI4490DY-T1-GE3
Single FETs, MOSFETs SI4490DY-T1-GE3
MOSFET N-CH 200V 2.85A 8SO

MOSFET N-CH 200V 2.85A 8SO

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4490DY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4490DY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4490DY-T1-GE3
MOSFET N-CH 200V 2.85A 8SO

MOSFET N-CH 200V 2.85A 8SO

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 200V Vds 20V Vgs SO-8

MOSFET 200V Vds 20V Vgs SO-8

Buy Now Datasheet
N Ch Mosfet, Full Reel; Channel Type Vishay - 15R5042 - Newark, An Avnet Company
Chicago, IL, United States
N Ch Mosfet, Full Reel; Channel Type Vishay
15R5042
N Ch Mosfet, Full Reel; Channel Type Vishay 15R5042
N CH MOSFET, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:2.85A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; No. of Pins:8Pins RoHS Compliant: Yes

N CH MOSFET, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:2.85A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site
Mosfet, N-Ch, 200V, 2.85A, 150Deg C/3.1W; Channel Type Vishay - 23T8513 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 200V, 2.85A, 150Deg C/3.1W; Channel Type Vishay
23T8513
Mosfet, N-Ch, 200V, 2.85A, 150Deg C/3.1W; Channel Type Vishay 23T8513
MOSFET, N-CH, 200V, 2.85A, 150DEG C/3.1W; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:2.85A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

MOSFET, N-CH, 200V, 2.85A, 150DEG C/3.1W; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:2.85A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-SI4490DY-T1-GE3CT-ND 028504-SI4490DY-T1-GE3 278-SI4490DY-T1-GE3 SI4490DY-T1-GE3 SI4490DY-T1-GE3 SI4490DY-T1-GE3 15R5042
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4490DY-T1-GE3 N-Channel 200V 2.85A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N Ch Mosfet, Full Reel; Channel Type Vishay
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO 8-SOIC (0.154", 3.90mm Width) 8-SOIC (0.154, 3.90mm Width) TO-3
V(BR)DSS 200 volts 200 volts
PD 1560 milliwatts 1560 milliwatts 1560 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

2.5 - 2.7 GHz, 200 Watt, 48 V GaN RF Power Transistor - QPD2796 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 23 dB
Operating Frequency 2500 to 2700 MHz
View Details
100V 97A MOSFET Transistor - 278-AUIRFS4410Z - ERSAELECTRONICS PTE. LTD.
Specs
PD 230000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
5 suppliers