Vishay Precision Group Single FETs, MOSFETs SI4487DY-T1-GE3

Description
P-Channel 30V 11.6A (Tc) 2.5W (Ta), 5W (Tc) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
P-Channel 30V 11.6A (Tc) 2.5W (Ta), 5W (Tc) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI4487DY-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4487DY-T1-GE3TR-ND
Single FETs, MOSFETs SI4487DY-T1-GE3TR-ND
P-Channel 30V 11.6A (Tc) 2.5W (Ta), 5W (Tc) Surface Mount 8-SOIC

P-Channel 30V 11.6A (Tc) 2.5W (Ta), 5W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4487DY-T1-GE3 - 128550-SI4487DY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4487DY-T1-GE3
128550-SI4487DY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4487DY-T1-GE3 128550-SI4487DY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 128550-SI4487DY-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.5W (Ta), 5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 11.6A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 36nC @ 10V Max Input Capacitance: 1075pF @ 15V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 20.5 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 128550-SI4487DY-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta), 5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 11.6A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 36nC @ 10V
Max Input Capacitance: 1075pF @ 15V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 20.5 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
30V 11.6A MOSFET Transistor
278-SI4487DY-T1-GE3
30V 11.6A MOSFET Transistor 278-SI4487DY-T1-GE3
MOSFET P-CH 30V 11.6A 8SO Product overview: SI4487DY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 11.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 11.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4487DY-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 11.6A 8SO Product overview: SI4487DY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 11.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 11.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4487DY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4487DY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4487DY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4487DY-T1-GE3
MOSFET P-CH 30V 11.6A 8SO

MOSFET P-CH 30V 11.6A 8SO

Supplier's Site
MOSFET P-CH 30V 11.6A 8-SOIC - 880-SI4487DY-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 30V 11.6A 8-SOIC
880-SI4487DY-T1-GE3
MOSFET P-CH 30V 11.6A 8-SOIC 880-SI4487DY-T1-GE3
MOSFET P-CH 30V 11.6A 8-SOIC

MOSFET P-CH 30V 11.6A 8-SOIC

Supplier's Site
Mosfet, P Channel, -30V, -11.6A, Soic-8, Full Reel; Channel Type Vishay - 86R3887 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -30V, -11.6A, Soic-8, Full Reel; Channel Type Vishay
86R3887
Mosfet, P Channel, -30V, -11.6A, Soic-8, Full Reel; Channel Type Vishay 86R3887
MOSFET, P CHANNEL, -30V, -11.6A, SOIC-8, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:11.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:5W RoHS Compliant: Yes

MOSFET, P CHANNEL, -30V, -11.6A, SOIC-8, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:11.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:5W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI4487DY-T1-GE3TR-ND 128550-SI4487DY-T1-GE3 278-SI4487DY-T1-GE3 SI4487DY-T1-GE3 880-SI4487DY-T1-GE3 86R3887
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4487DY-T1-GE3 30V 11.6A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET P-CH 30V 11.6A 8-SOIC Mosfet, P Channel, -30V, -11.6A, Soic-8, Full Reel; Channel Type Vishay
Polarity P-Channel P-Channel; P-Channel P-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO Tape & Reel (TR) 1075 pF @ 15 V TO-3
V(BR)DSS 30 volts -30 volts
PD 2500 to 5000 milliwatts 2500 milliwatts 2500 milliwatts 5000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data