Vishay Intertechnology, Inc. 100V 5.4A MOSFET Transistor SI4486EY-T1-E3

Description
MOSFET N-CH 100V 5.4A 8SO Product overview: SI4486EY-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 5.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4486EY-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 5.4A 8SO Product overview: SI4486EY-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 5.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4486EY-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 5.4A MOSFET Transistor
278-SI4486EY-T1-E3
100V 5.4A MOSFET Transistor 278-SI4486EY-T1-E3
MOSFET N-CH 100V 5.4A 8SO Product overview: SI4486EY-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 5.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4486EY-T1-E3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 5.4A 8SO Product overview: SI4486EY-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 5.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4486EY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4486EY-T1-E3 - 140340-SI4486EY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4486EY-T1-E3
140340-SI4486EY-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4486EY-T1-E3 140340-SI4486EY-T1-E3
Manufacturer: Vishay Win Source Part Number: 140340-SI4486EY-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.8W (Ta) Family Name: Si4486EY Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 5.4A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA (Min) Max Gate Charge: 44nC @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 25 mOhm @ 7.9A, 10V Alternative Parts (Cross-Reference): SI4102DY-T1-GE3; TPCA8022-H(TE12LQM; TPCA8022-H; TPCA8022-H(TE12L,Q); Introduction Date: October 01, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 140340-SI4486EY-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.8W (Ta)
Family Name: Si4486EY
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 5.4A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA (Min)
Max Gate Charge: 44nC @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 25 mOhm @ 7.9A, 10V
Alternative Parts (Cross-Reference): SI4102DY-T1-GE3; TPCA8022-H(TE12LQM; TPCA8022-H; TPCA8022-H(TE12L,Q);
Introduction Date: October 01, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - SI4486EY-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4486EY-T1-E3TR-ND
Single FETs, MOSFETs SI4486EY-T1-E3TR-ND
N-Channel 100V 5.4A (Ta) 1.8W (Ta) Surface Mount 8-SOIC

N-Channel 100V 5.4A (Ta) 1.8W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4486EY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4486EY-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4486EY-T1-E3
MOSFET N-CH 100V 5.4A 8SO

MOSFET N-CH 100V 5.4A 8SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-SI4486EY-T1-E3 140340-SI4486EY-T1-E3 SI4486EY-T1-E3TR-ND SI4486EY-T1-E3
Product Name 100V 5.4A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4486EY-T1-E3 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 1800 milliwatts 1800 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR) SOT3; 8-SO "8-SOIC (0.154"", 3.90mm Width)"
Unlock Full Specs
to access all available technical data

Similar Products