Vishay Precision Group Single FETs, MOSFETs SI4485DY-T1-GE3

Description
P-Channel 30V 6A (Tc) 2.4W (Ta), 5W (Tc) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
P-Channel 30V 6A (Tc) 2.4W (Ta), 5W (Tc) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI4485DY-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4485DY-T1-GE3DKR-ND
Single FETs, MOSFETs SI4485DY-T1-GE3DKR-ND
P-Channel 30V 6A (Tc) 2.4W (Ta), 5W (Tc) Surface Mount 8-SOIC

P-Channel 30V 6A (Tc) 2.4W (Ta), 5W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4485DY-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4485DY-T1-GE3CT-ND
Single FETs, MOSFETs SI4485DY-T1-GE3CT-ND
P-Channel 30V 6A (Tc) 2.4W (Ta), 5W (Tc) Surface Mount 8-SOIC

P-Channel 30V 6A (Tc) 2.4W (Ta), 5W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4485DY-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4485DY-T1-GE3TR-ND
Single FETs, MOSFETs SI4485DY-T1-GE3TR-ND
P-Channel 30V 6A (Tc) 2.4W (Ta), 5W (Tc) Surface Mount 8-SOIC

P-Channel 30V 6A (Tc) 2.4W (Ta), 5W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
P-Channel 30V 5.9A MOSFET Transistor
278-SI4485DY-T1-GE3
P-Channel 30V 5.9A MOSFET Transistor 278-SI4485DY-T1-GE3
P-Channel JFET, 30V, 5.9A ID, 42mR Rds(on), SOP-8 Product overview: SI4485DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30V, 5.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4485DY-T1-GE3 can be used for catalog matching and distributor lookup.

P-Channel JFET, 30V, 5.9A ID, 42mR Rds(on), SOP-8 Product overview: SI4485DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30V, 5.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4485DY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4485DY-T1-GE3 - 1095961-SI4485DY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4485DY-T1-GE3
1095961-SI4485DY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4485DY-T1-GE3 1095961-SI4485DY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1095961-SI4485DY-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.4W (Ta), 5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 6A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 21nC @ 10V Max Input Capacitance: 590pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 42 mOhm @ 5.9A, 10V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1095961-SI4485DY-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.4W (Ta), 5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 6A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 21nC @ 10V
Max Input Capacitance: 590pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 42 mOhm @ 5.9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
SI4485DY-T1-GE3
Triode/MOS Tube/Transistor >> MOSFETs SI4485DY-T1-GE3
30V 6A 42mΩ@5.9A,10V 2.5V@250uA P Channel SOP-8 MOSFETs ROHS

30V 6A 42mΩ@5.9A,10V 2.5V@250uA P Channel SOP-8 MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - SI4485DY-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI4485DY-T1-GE3
Single FETs, MOSFETs SI4485DY-T1-GE3
MOSFET P-CH 30V 6A 8SO

MOSFET P-CH 30V 6A 8SO

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4485DY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4485DY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4485DY-T1-GE3
MOSFET P-CH 30V 6A 8SO

MOSFET P-CH 30V 6A 8SO

Supplier's Site
Mosfet, P Channel, -30V, -6A, Soic-8, Full Reel; Channel Type Vishay - 15R5040 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -30V, -6A, Soic-8, Full Reel; Channel Type Vishay
15R5040
Mosfet, P Channel, -30V, -6A, Soic-8, Full Reel; Channel Type Vishay 15R5040
MOSFET, P CHANNEL, -30V, -6A, SOIC-8, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:5W; Product Range:-RoHS Compliant: Yes

MOSFET, P CHANNEL, -30V, -6A, SOIC-8, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:5W; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, P Channel, -30V, -6A, Soic-8; Channel Type Vishay - 05W6944 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -30V, -6A, Soic-8; Channel Type Vishay
05W6944
Mosfet, P Channel, -30V, -6A, Soic-8; Channel Type Vishay 05W6944
MOSFET, P CHANNEL, -30V, -6A, SOIC-8; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.2V RoHS Compliant: Yes

MOSFET, P CHANNEL, -30V, -6A, SOIC-8; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.2V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V 6.0A 5.0W 42mohm @ 10V

MOSFET 30V 6.0A 5.0W 42mohm @ 10V

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI4485DY-T1-GE3DKR-ND 278-SI4485DY-T1-GE3 1095961-SI4485DY-T1-GE3 SI4485DY-T1-GE3 SI4485DY-T1-GE3 SI4485DY-T1-GE3 15R5040 05W6944 SI4485DY-T1-GE3
Product Name Single FETs, MOSFETs P-Channel 30V 5.9A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4485DY-T1-GE3 Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P Channel, -30V, -6A, Soic-8, Full Reel; Channel Type Vishay Mosfet, P Channel, -30V, -6A, Soic-8; Channel Type Vishay MOSFET
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO 8-SOIC (0.154", 3.90mm Width) 8-SOIC (0.154, 3.90mm Width) TO-3 TO-3
PD 5000 milliwatts 2400 to 5000 milliwatts 2400 milliwatts 2400 milliwatts 5000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 30 volts 30 volts 30 volts
Unlock Full Specs
to access all available technical data