Vishay Precision Group N-Channel 200V 1.7A MOSFET Transistor SI4464DY-T1-E3

Description
N-Channel MOSFET, 200V, 1.7A, 240mR, SOP-8 Product overview: SI4464DY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V, 1.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 1.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4464DY-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel MOSFET, 200V, 1.7A, 240mR, SOP-8 Product overview: SI4464DY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V, 1.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 1.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4464DY-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 200V 1.7A MOSFET Transistor
278-SI4464DY-T1-E3
N-Channel 200V 1.7A MOSFET Transistor 278-SI4464DY-T1-E3
N-Channel MOSFET, 200V, 1.7A, 240mR, SOP-8 Product overview: SI4464DY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V, 1.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 1.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4464DY-T1-E3 can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 200V, 1.7A, 240mR, SOP-8 Product overview: SI4464DY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V, 1.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 1.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4464DY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI4464DY-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4464DY-T1-E3TR-ND
Single FETs, MOSFETs SI4464DY-T1-E3TR-ND
N-Channel 200V 1.7A (Ta) 1.5W (Ta) Surface Mount 8-SOIC

N-Channel 200V 1.7A (Ta) 1.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4464DY-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4464DY-T1-E3CT-ND
Single FETs, MOSFETs SI4464DY-T1-E3CT-ND
N-Channel 200V 1.7A (Ta) 1.5W (Ta) Surface Mount 8-SOIC

N-Channel 200V 1.7A (Ta) 1.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4464DY-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4464DY-T1-E3DKR-ND
Single FETs, MOSFETs SI4464DY-T1-E3DKR-ND
N-Channel 200V 1.7A (Ta) 1.5W (Ta) Surface Mount 8-SOIC

N-Channel 200V 1.7A (Ta) 1.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4464DY-T1-E3 - 064494-SI4464DY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4464DY-T1-E3
064494-SI4464DY-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4464DY-T1-E3 064494-SI4464DY-T1-E3
Manufacturer: Vishay Win Source Part Number: 064494-SI4464DY-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 1.7A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 18nC @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 240 mOhm @ 2.2A, 10V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 064494-SI4464DY-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 1.7A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 18nC @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 240 mOhm @ 2.2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4464DY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4464DY-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4464DY-T1-E3
MOSFET N-CH 200V 1.7A 8SO

MOSFET N-CH 200V 1.7A 8SO

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 200V Vds 20V Vgs SO-8

MOSFET 200V Vds 20V Vgs SO-8

Buy Now Datasheet
MOSFET, Power;N-Ch;VDSS 200V;RDS(ON) 0.195Ohm;ID 1.7A;SO-8;PD 1.5W;VGS +/-20V - 70026108 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 200V;RDS(ON) 0.195Ohm;ID 1.7A;SO-8;PD 1.5W;VGS +/-20V
70026108
MOSFET, Power;N-Ch;VDSS 200V;RDS(ON) 0.195Ohm;ID 1.7A;SO-8;PD 1.5W;VGS +/-20V 70026108
MOSFET, Power;N-Ch;VDSS 200V;RDS(ON) 0.195Ohm;ID 1.7A;SO-8;PD 1.5W;VGS +/-20V

MOSFET, Power;N-Ch;VDSS 200V;RDS(ON) 0.195Ohm;ID 1.7A;SO-8;PD 1.5W;VGS +/-20V

Supplier's Site
Single FETs, MOSFETs - SI4464DY-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI4464DY-T1-E3
Single FETs, MOSFETs SI4464DY-T1-E3
MOSFET N-CH 200V 1.7A 8SO

MOSFET N-CH 200V 1.7A 8SO

Supplier's Site Datasheet
N Channel Mosfet; Channel Type Vishay - 06J7747 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet; Channel Type Vishay
06J7747
N Channel Mosfet; Channel Type Vishay 06J7747
N CHANNEL MOSFET; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:1.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; Power Dissipation:2.5W RoHS Compliant: Yes

N CHANNEL MOSFET; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:1.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; Power Dissipation:2.5W RoHS Compliant: Yes

Supplier's Site Datasheet
N Ch Mosfet, Full Reel; Channel Type Vishay - 35K3467 - Newark, An Avnet Company
Chicago, IL, United States
N Ch Mosfet, Full Reel; Channel Type Vishay
35K3467
N Ch Mosfet, Full Reel; Channel Type Vishay 35K3467
N CH MOSFET, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:1.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; No. of Pins:8Pins RoHS Compliant: Yes

N CH MOSFET, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:1.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Allied Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI4464DY-T1-E3 SI4464DY-T1-E3TR-ND 064494-SI4464DY-T1-E3 SI4464DY-T1-E3 SI4464DY-T1-E3 70026108 SI4464DY-T1-E3 06J7747 35K3467
Product Name N-Channel 200V 1.7A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4464DY-T1-E3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET MOSFET, Power;N-Ch;VDSS 200V;RDS(ON) 0.195Ohm;ID 1.7A;SO-8;PD 1.5W;VGS +/-20V Single FETs, MOSFETs N Channel Mosfet; Channel Type Vishay N Ch Mosfet, Full Reel; Channel Type Vishay
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel
PD 1500 milliwatts 1500 milliwatts 1500 milliwatts 1500 milliwatts 2500 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO 8-SOIC (0.154, 3.90mm Width) SO-8 8-SOIC (0.154", 3.90mm Width) TO-3 TO-3
V(BR)DSS 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data