Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4463BDY-T1-GE3 SI4463BDY-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 741698-SI4463BDY-T1- GE3 Series: TrenchFET Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 9.8A (Ta) Family Name: Si4463BDY Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Manufacturer Homepage: www.vishay.com Manufacturer Package: 8-SO Channel Type Type: P Drain Source Voltage: 20V Vgs(th) (Maximum) @ Id: 1.4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 56nC @ 4.5V Vgs (Maximum): ±12V Power Dissipation (Maximum): 1.5W (Ta) Rds On (Maximum) @ Id, Vgs: 11 mOhm @ 13.7A, 10V Alternative Parts (Cross-Reference): FDS6575_NL; FDS6575_NF40; FDS6575_Q; Introduction Date: March 09, 2004 ECCN: EAR99 Estimated EOL Date: 2021 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 741698-SI4463BDY-T1- GE3 Series: TrenchFET Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 9.8A (Ta) Family Name: Si4463BDY Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Manufacturer Homepage: www.vishay.com Manufacturer Package: 8-SO Channel Type Type: P Drain Source Voltage: 20V Vgs(th) (Maximum) @ Id: 1.4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 56nC @ 4.5V Vgs (Maximum): ±12V Power Dissipation (Maximum): 1.5W (Ta) Rds On (Maximum) @ Id, Vgs: 11 mOhm @ 13.7A, 10V Alternative Parts (Cross-Reference): FDS6575_NL; FDS6575_NF40; FDS6575_Q; Introduction Date: March 09, 2004 ECCN: EAR99 Estimated EOL Date: 2021 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4463BDY-T1-GE3 - 741698-SI4463BDY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4463BDY-T1-GE3
741698-SI4463BDY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4463BDY-T1-GE3 741698-SI4463BDY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 741698-SI4463BDY-T1- GE3 Series: TrenchFET Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 9.8A (Ta) Family Name: Si4463BDY Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Manufacturer Homepage: www.vishay.com Manufacturer Package: 8-SO Channel Type Type: P Drain Source Voltage: 20V Vgs(th) (Maximum) @ Id: 1.4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 56nC @ 4.5V Vgs (Maximum): ±12V Power Dissipation (Maximum): 1.5W (Ta) Rds On (Maximum) @ Id, Vgs: 11 mOhm @ 13.7A, 10V Alternative Parts (Cross-Reference): FDS6575_NL; FDS6575_NF40; FDS6575_Q; Introduction Date: March 09, 2004 ECCN: EAR99 Estimated EOL Date: 2021 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 741698-SI4463BDY-T1-GE3
Series: TrenchFET
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 9.8A (Ta)
Family Name: Si4463BDY
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 8-SO
Channel Type Type: P
Drain Source Voltage: 20V
Vgs(th) (Maximum) @ Id: 1.4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 56nC @ 4.5V
Vgs (Maximum): ±12V
Power Dissipation (Maximum): 1.5W (Ta)
Rds On (Maximum) @ Id, Vgs: 11 mOhm @ 13.7A, 10V
Alternative Parts (Cross-Reference): FDS6575_NL; FDS6575_NF40; FDS6575_Q;
Introduction Date: March 09, 2004
ECCN: EAR99
Estimated EOL Date: 2021
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
P-Channel 9.8A 20V SOIC MOSFET Transistor
2088-SI4463BDY-T1-GE3
P-Channel 9.8A 20V SOIC MOSFET Transistor 2088-SI4463BDY-T1-GE3
P-Channel MOSFET, 9.8A ID, 20V Vdss, 11mR Rds On, SOIC-8 Product overview: SI4463BDY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 9.8A, 20V, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 9.8A, 20V, SOIC, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI4463BDY-T1-GE 3 can be used for catalog matching and distributor lookup.

P-Channel MOSFET, 9.8A ID, 20V Vdss, 11mR Rds On, SOIC-8 Product overview: SI4463BDY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 9.8A, 20V, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 9.8A, 20V, SOIC, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI4463BDY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI4463BDY-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4463BDY-T1-GE3CT-ND
Single FETs, MOSFETs SI4463BDY-T1-GE3CT-ND
P-Channel 20V 9.8A (Ta) 1.5W (Ta) Surface Mount 8-SOIC

P-Channel 20V 9.8A (Ta) 1.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4463BDY-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4463BDY-T1-GE3TR-ND
Single FETs, MOSFETs SI4463BDY-T1-GE3TR-ND
P-Channel 20V 9.8A (Ta) 1.5W (Ta) Surface Mount 8-SOIC

P-Channel 20V 9.8A (Ta) 1.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4463BDY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4463BDY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4463BDY-T1-GE3
MOSFET P-CH 20V 9.8A 8SO

MOSFET P-CH 20V 9.8A 8SO

Supplier's Site
MOSFET 20V 13.7A 3.0W 11mohm @ 10V - 880-SI4463BDY-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
MOSFET 20V 13.7A 3.0W 11mohm @ 10V
880-SI4463BDY-T1-GE3
MOSFET 20V 13.7A 3.0W 11mohm @ 10V 880-SI4463BDY-T1-GE3
MOSFET 20V 13.7A 3.0W 11mohm @ 10V

MOSFET 20V 13.7A 3.0W 11mohm @ 10V

Supplier's Site
MOSFET 20V 13.7A 3.0W 11mohm @ 10V

MOSFET 20V 13.7A 3.0W 11mohm @ 10V

Buy Now Datasheet
Single FETs, MOSFETs - SI4463BDY-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI4463BDY-T1-GE3
Single FETs, MOSFETs SI4463BDY-T1-GE3
MOSFET P-CH 20V 9.8A 8SO

MOSFET P-CH 20V 9.8A 8SO

Supplier's Site Datasheet
P Channel Mosfet, -20V, 13.7A, Soic; Channel Type Vishay - 15R5028 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -20V, 13.7A, Soic; Channel Type Vishay
15R5028
P Channel Mosfet, -20V, 13.7A, Soic; Channel Type Vishay 15R5028
P CHANNEL MOSFET, -20V, 13.7A, SOIC; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:13.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:2.5V; Gate Source Threshold Voltage Max:1.4V RoHS Compliant: Yes

P CHANNEL MOSFET, -20V, 13.7A, SOIC; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:13.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:2.5V; Gate Source Threshold Voltage Max:1.4V RoHS Compliant: Yes

Supplier's Site Datasheet
P Channel Mosfet, -20V, 13.7A, Soic; Channel Type Vishay - 26R1879 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -20V, 13.7A, Soic; Channel Type Vishay
26R1879
P Channel Mosfet, -20V, 13.7A, Soic; Channel Type Vishay 26R1879
P CHANNEL MOSFET, -20V, 13.7A, SOIC; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:13.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:2.5V; Gate Source Threshold Voltage Max:1.4V RoHS Compliant: Yes

P CHANNEL MOSFET, -20V, 13.7A, SOIC; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:13.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:2.5V; Gate Source Threshold Voltage Max:1.4V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 741698-SI4463BDY-T1-GE3 2088-SI4463BDY-T1-GE3 SI4463BDY-T1-GE3CT-ND SI4463BDY-T1-GE3 880-SI4463BDY-T1-GE3 SI4463BDY-T1-GE3 SI4463BDY-T1-GE3 15R5028
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4463BDY-T1-GE3 P-Channel 9.8A 20V SOIC MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET 20V 13.7A 3.0W 11mohm @ 10V MOSFET Single FETs, MOSFETs P Channel Mosfet, -20V, 13.7A, Soic; Channel Type Vishay
PD 1500 milliwatts 1500 milliwatts 1500 milliwatts 1500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3 "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154, 3.90mm Width) 8-SOIC (0.154", 3.90mm Width) TO-3
Packing Method Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR Tape Reel; Tape & Reel (TR)
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel
Unlock Full Specs
to access all available technical data