Vishay Precision Group Single FETs, MOSFETs SI4463BDY-T1-E3

Description
P-Channel 20V 9.8A (Ta) 1.5W (Ta) Surface Mount 8-SOIC
Request a Quote
Description
P-Channel 20V 9.8A (Ta) 1.5W (Ta) Surface Mount 8-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay Si4463BDY is a P-channel MOSFET transistor designed for applications requiring a maximum drain-source voltage of -20 V and a continuous drain current of -9.8 A at 25 °C. It features a low on-state resistance of 0.0085 Ohm at a gate-source voltage of -10 V, making it suitable for efficient power management. The device operates within a temperature range of -55 to 150 °C and is RoHS compliant, ensuring it meets environmental standards. It has a gate threshold voltage of -1.4 V and supports a maximum power dissipation of 3.0 W at 25 °C. The transistor is housed in a compact SO-8 package, facilitating easy integration into various electronic circuits.

Datasheet Summary
Powered by GS/AI

The Vishay Si4463BDY is a P-channel MOSFET transistor designed for applications requiring a maximum drain-source voltage of -20 V and a continuous drain current of -9.8 A at 25 °C. It features a low on-state resistance of 0.0085 Ohm at a gate-source voltage of -10 V, making it suitable for efficient power management. The device operates within a temperature range of -55 to 150 °C and is RoHS compliant, ensuring it meets environmental standards. It has a gate threshold voltage of -1.4 V and supports a maximum power dissipation of 3.0 W at 25 °C. The transistor is housed in a compact SO-8 package, facilitating easy integration into various electronic circuits.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI4463BDY-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4463BDY-T1-E3TR-ND
Single FETs, MOSFETs SI4463BDY-T1-E3TR-ND
P-Channel 20V 9.8A (Ta) 1.5W (Ta) Surface Mount 8-SOIC

P-Channel 20V 9.8A (Ta) 1.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4463BDY-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4463BDY-T1-E3DKR-ND
Single FETs, MOSFETs SI4463BDY-T1-E3DKR-ND
P-Channel 20V 9.8A (Ta) 1.5W (Ta) Surface Mount 8-SOIC

P-Channel 20V 9.8A (Ta) 1.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4463BDY-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4463BDY-T1-E3CT-ND
Single FETs, MOSFETs SI4463BDY-T1-E3CT-ND
P-Channel 20V 9.8A (Ta) 1.5W (Ta) Surface Mount 8-SOIC

P-Channel 20V 9.8A (Ta) 1.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4463BDY-T1-E3 - 028497-SI4463BDY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4463BDY-T1-E3
028497-SI4463BDY-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4463BDY-T1-E3 028497-SI4463BDY-T1-E3
Manufacturer: Vishay Win Source Part Number: 028497-SI4463BDY-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 9.8A (Ta) Gate-Source Threshold Voltage: 1.4V @ 250μA Max Gate Charge: 56nC @ 4.5V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 11 mOhm @ 13.7A, 10V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 028497-SI4463BDY-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 9.8A (Ta)
Gate-Source Threshold Voltage: 1.4V @ 250μA
Max Gate Charge: 56nC @ 4.5V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 11 mOhm @ 13.7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
P-Channel 20V 9.8A SOIC MOSFET Transistor
278-SI4463BDY-T1-E3
P-Channel 20V 9.8A SOIC MOSFET Transistor 278-SI4463BDY-T1-E3
P-Channel FET, 20V, 9.8A ID, 11mR Rds(on), SOIC Product overview: SI4463BDY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 20V, 9.8A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 9.8A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4463BDY-T1-E3 can be used for catalog matching and distributor lookup.

P-Channel FET, 20V, 9.8A ID, 11mR Rds(on), SOIC Product overview: SI4463BDY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 20V, 9.8A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 9.8A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4463BDY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET P-CH 20V 9.8A 8-SOIC - 880-SI4463BDY-T1-E3 - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 20V 9.8A 8-SOIC
880-SI4463BDY-T1-E3
MOSFET P-CH 20V 9.8A 8-SOIC 880-SI4463BDY-T1-E3
MOSFET P-CH 20V 9.8A 8-SOIC

MOSFET P-CH 20V 9.8A 8-SOIC

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 20V 13.7A 0.011Ohm

MOSFET 20V 13.7A 0.011Ohm

Buy Now Datasheet
Single FETs, MOSFETs - SI4463BDY-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI4463BDY-T1-E3
Single FETs, MOSFETs SI4463BDY-T1-E3
MOSFET P-CH 20V 9.8A 8SO

MOSFET P-CH 20V 9.8A 8SO

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4463BDY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4463BDY-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4463BDY-T1-E3
MOSFET P-CH 20V 9.8A 8SO

MOSFET P-CH 20V 9.8A 8SO

Supplier's Site
Mosfet Transistor, P Channel, 9.8 A, 20 V, 0.0085 Ohm, 12 V, -1.4 V Rohs Compliant Vishay - 61M9797 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, P Channel, 9.8 A, 20 V, 0.0085 Ohm, 12 V, -1.4 V Rohs Compliant Vishay
61M9797
Mosfet Transistor, P Channel, 9.8 A, 20 V, 0.0085 Ohm, 12 V, -1.4 V Rohs Compliant Vishay 61M9797
MOSFET Transistor, P Channel, 9.8 A, 20 V, 0.0085 ohm, 12 V, -1.4 V RoHS Compliant: Yes

MOSFET Transistor, P Channel, 9.8 A, 20 V, 0.0085 ohm, 12 V, -1.4 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI4463BDY-T1-E3TR-ND 028497-SI4463BDY-T1-E3 278-SI4463BDY-T1-E3 880-SI4463BDY-T1-E3 SI4463BDY-T1-E3 SI4463BDY-T1-E3 SI4463BDY-T1-E3 61M9797
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4463BDY-T1-E3 P-Channel 20V 9.8A SOIC MOSFET Transistor MOSFET P-CH 20V 9.8A 8-SOIC MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet Transistor, P Channel, 9.8 A, 20 V, 0.0085 Ohm, 12 V, -1.4 V Rohs Compliant Vishay
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel P-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO 8-SOIC (0.154", 3.90mm Width) 8-SOIC (0.154, 3.90mm Width) TO-3
V(BR)DSS 20 volts 20 volts 20 volts
PD 1500 milliwatts 1500 milliwatts 1500 milliwatts 1500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data