Vishay Intertechnology, Inc. 200V 1.15A SOIC MOSFET Transistor SI4462DY-T1-E3

Description
N-CH MOSFET 200V 1.15A SOIC 17mR Rds(on) Product overview: SI4462DY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.15A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 1.15A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4462DY-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-CH MOSFET 200V 1.15A SOIC 17mR Rds(on) Product overview: SI4462DY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.15A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 1.15A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4462DY-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V 1.15A SOIC MOSFET Transistor
278-SI4462DY-T1-E3
200V 1.15A SOIC MOSFET Transistor 278-SI4462DY-T1-E3
N-CH MOSFET 200V 1.15A SOIC 17mR Rds(on) Product overview: SI4462DY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.15A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 1.15A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4462DY-T1-E3 can be used for catalog matching and distributor lookup.

N-CH MOSFET 200V 1.15A SOIC 17mR Rds(on) Product overview: SI4462DY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.15A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 1.15A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4462DY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4462DY-T1-E3 - 1095954-SI4462DY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4462DY-T1-E3
1095954-SI4462DY-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4462DY-T1-E3 1095954-SI4462DY-T1-E3
Manufacturer: Vishay Win Source Part Number: 1095954-SI4462DY-T1- E3 Packaging: Cut Reel Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.3W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 1.15A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 9nC @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 480 mOhm @ 1.5A, 10V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1095954-SI4462DY-T1-E3
Packaging: Cut Reel
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.3W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 1.15A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 9nC @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 480 mOhm @ 1.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - SI4462DY-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI4462DY-T1-E3
Single FETs, MOSFETs SI4462DY-T1-E3
MOSFET N-CH 200V 1.15A 8-SOIC

MOSFET N-CH 200V 1.15A 8-SOIC

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4462DY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4462DY-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4462DY-T1-E3
MOSFET N-CH 200V 1.15A 8-SOIC

MOSFET N-CH 200V 1.15A 8-SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SI4462DY-T1-E3 1095954-SI4462DY-T1-E3 SI4462DY-T1-E3 SI4462DY-T1-E3
Product Name 200V 1.15A SOIC MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4462DY-T1-E3 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
PD 1300 milliwatts 1300 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 200 volts 200 volts
Unlock Full Specs
to access all available technical data