P-Channel MOSFET with a 30 V drain-source voltage rating, housed in an SO-8 package, designed for battery management, adapter switching, and load switching applications. It has a maximum on-state resistance of 0.0049 Ω at VGS = -10 V and 0.0082 Ω at VGS = -4.5 V, with a continuous drain current of 27.8 A at 25 °C. The device is lead-free and halogen-free, with an operating junction and storage temperature range of -55 °C to +150 °C. Maximum junction-to-ambient thermal resistance is 40 °C/W when mounted on a 1" x 1" FR4 board. It meets RoHS standards and is 100% Rg and UIS tested.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | Si4459BDY-T1-GE3 |
| Product Name | MOSFET |