Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4459ADY-T1-GE3 SI4459ADY-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 028496-SI4459ADY-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.5W (Ta), 7.8W (Tc) Family Name: Si4459ADY Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 29A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 195nC @ 10V Max Input Capacitance: 6000pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5 mOhm @ 15A, 10V Alternative Parts (Cross-Reference): uPA2735GR-E2-AT; uPA2735GR-E1-AT; UPA2717AGR-E1-AT; IRF9317PbF; Introduction Date: April 27, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Consumer Electronics
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 028496-SI4459ADY-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.5W (Ta), 7.8W (Tc) Family Name: Si4459ADY Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 29A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 195nC @ 10V Max Input Capacitance: 6000pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5 mOhm @ 15A, 10V Alternative Parts (Cross-Reference): uPA2735GR-E2-AT; uPA2735GR-E1-AT; UPA2717AGR-E1-AT; IRF9317PbF; Introduction Date: April 27, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Consumer Electronics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4459ADY-T1-GE3 - 028496-SI4459ADY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4459ADY-T1-GE3
028496-SI4459ADY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4459ADY-T1-GE3 028496-SI4459ADY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028496-SI4459ADY-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.5W (Ta), 7.8W (Tc) Family Name: Si4459ADY Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 29A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 195nC @ 10V Max Input Capacitance: 6000pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5 mOhm @ 15A, 10V Alternative Parts (Cross-Reference): uPA2735GR-E2-AT; uPA2735GR-E1-AT; UPA2717AGR-E1-AT; IRF9317PbF; Introduction Date: April 27, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Consumer Electronics

Manufacturer: Vishay
Win Source Part Number: 028496-SI4459ADY-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3.5W (Ta), 7.8W (Tc)
Family Name: Si4459ADY
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 29A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 195nC @ 10V
Max Input Capacitance: 6000pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5 mOhm @ 15A, 10V
Alternative Parts (Cross-Reference): uPA2735GR-E2-AT; uPA2735GR-E1-AT; UPA2717AGR-E1-AT; IRF9317PbF;
Introduction Date: April 27, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Consumer Electronics

Buy Now Datasheet
MOSFETs - 1807291 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1807291
MOSFETs 1807291
P-Ch MOSFET SO-8 30V 5mohm @ 10V

P-Ch MOSFET SO-8 30V 5mohm @ 10V

Supplier's Site
MOSFETs - 1807996P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1807996P
MOSFETs 1807996P
P-Ch MOSFET SO-8 30V 5mohm @ 10V

P-Ch MOSFET SO-8 30V 5mohm @ 10V

Supplier's Site
Singapore, Singapore
P-Channel 30V 19.7A SOIC MOSFET Transistor
278-SI4459ADY-T1-GE3
P-Channel 30V 19.7A SOIC MOSFET Transistor 278-SI4459ADY-T1-GE3
P-Channel MOSFET, 30V, 5mR Rds(on), 19.7A, SOIC-8 Product overview: SI4459ADY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30V, 19.7A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 19.7A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4459ADY-T1-GE3 can be used for catalog matching and distributor lookup.

P-Channel MOSFET, 30V, 5mR Rds(on), 19.7A, SOIC-8 Product overview: SI4459ADY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30V, 19.7A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 19.7A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4459ADY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI4459ADY-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4459ADY-T1-GE3CT-ND
Single FETs, MOSFETs SI4459ADY-T1-GE3CT-ND
P-Channel 30V 29A (Tc) 3.5W (Ta), 7.8W (Tc) Surface Mount 8-SOIC

P-Channel 30V 29A (Tc) 3.5W (Ta), 7.8W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4459ADY-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4459ADY-T1-GE3TR-ND
Single FETs, MOSFETs SI4459ADY-T1-GE3TR-ND
P-Channel 30V 29A (Tc) 3.5W (Ta), 7.8W (Tc) Surface Mount 8-SOIC

P-Channel 30V 29A (Tc) 3.5W (Ta), 7.8W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4459ADY-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4459ADY-T1-GE3DKR-ND
Single FETs, MOSFETs SI4459ADY-T1-GE3DKR-ND
P-Channel 30V 29A (Tc) 3.5W (Ta), 7.8W (Tc) Surface Mount 8-SOIC

P-Channel 30V 29A (Tc) 3.5W (Ta), 7.8W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
MOSFET -30V Vds 20V Vgs SO-8

MOSFET -30V Vds 20V Vgs SO-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4459ADY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4459ADY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4459ADY-T1-GE3
MOSFET P-CH 30V 29A 8SO

MOSFET P-CH 30V 29A 8SO

Supplier's Site
Mosfet, P-Ch, 30V, 29A, Soic; Channel Type Vishay - 23T8508 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 30V, 29A, Soic; Channel Type Vishay
23T8508
Mosfet, P-Ch, 30V, 29A, Soic; Channel Type Vishay 23T8508
MOSFET, P-CH, 30V, 29A, SOIC; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:29A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V; Qualification:-RoHS Compliant: Yes

MOSFET, P-CH, 30V, 29A, SOIC; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:29A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V; Qualification:-RoHS Compliant: Yes

Supplier's Site
P Channel Mosfet, -30V, 29A, Soic, Full Reel; Channel Type Vishay - 01P0978 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -30V, 29A, Soic, Full Reel; Channel Type Vishay
01P0978
P Channel Mosfet, -30V, 29A, Soic, Full Reel; Channel Type Vishay 01P0978
P CHANNEL MOSFET, -30V, 29A, SOIC, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:29A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

P CHANNEL MOSFET, -30V, 29A, SOIC, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:29A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - SI4459ADY-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI4459ADY-T1-GE3
Single FETs, MOSFETs SI4459ADY-T1-GE3
MOSFET P-CH 30V 29A 8SO

MOSFET P-CH 30V 29A 8SO

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
SI4459ADY-T1-GE3
Triode/MOS Tube/Transistor >> MOSFETs SI4459ADY-T1-GE3
30V 29A 5mΩ@10V,15A 2.5V@250uA P Channel SOIC-8 MOSFETs ROHS

30V 29A 5mΩ@10V,15A 2.5V@250uA P Channel SOIC-8 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 028496-SI4459ADY-T1-GE3 1807291 278-SI4459ADY-T1-GE3 SI4459ADY-T1-GE3CT-ND SI4459ADY-T1-GE3 SI4459ADY-T1-GE3 23T8508 01P0978 SI4459ADY-T1-GE3 SI4459ADY-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4459ADY-T1-GE3 MOSFETs P-Channel 30V 19.7A SOIC MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, 30V, 29A, Soic; Channel Type Vishay P Channel Mosfet, -30V, 29A, Soic, Full Reel; Channel Type Vishay Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel
V(BR)DSS 30 volts 30 volts 30 volts
PD 3500 to 7800 milliwatts 7800 milliwatts 3500 milliwatts 3500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; 8-SO SO-8; SO-8 "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154, 3.90mm Width) TO-3 TO-3 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904RLRAH - 854965-2N3904RLRAH - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
N-Channel 55V 61A MOSFET Transistor - 278-AUIRFZ48Z - ERSAELECTRONICS PTE. LTD.
Specs
PD 91000 milliwatts
TJ -55 C (-67 F)
View Details
5 suppliers
300 Watt, 48 Volt, 1.8-2.2 GHz GaN RF Power Transistor - QPD2194 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI400
Power Gain 21 dB
View Details