Vishay Intertechnology, Inc. Single FETs, MOSFETs SI4455DY-T1-GE3

Description
P-Channel 150V 2A (Ta) 5.9W (Tc) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
P-Channel 150V 2A (Ta) 5.9W (Tc) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI4455DY-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4455DY-T1-GE3DKR-ND
Single FETs, MOSFETs SI4455DY-T1-GE3DKR-ND
P-Channel 150V 2A (Ta) 5.9W (Tc) Surface Mount 8-SOIC

P-Channel 150V 2A (Ta) 5.9W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4455DY-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4455DY-T1-GE3TR-ND
Single FETs, MOSFETs SI4455DY-T1-GE3TR-ND
P-Channel 150V 2A (Ta) 5.9W (Tc) Surface Mount 8-SOIC

P-Channel 150V 2A (Ta) 5.9W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4455DY-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4455DY-T1-GE3CT-ND
Single FETs, MOSFETs SI4455DY-T1-GE3CT-ND
P-Channel 150V 2A (Ta) 5.9W (Tc) Surface Mount 8-SOIC

P-Channel 150V 2A (Ta) 5.9W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4455DY-T1-GE3 - 1095950-SI4455DY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4455DY-T1-GE3
1095950-SI4455DY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4455DY-T1-GE3 1095950-SI4455DY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1095950-SI4455DY-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.1W (Ta), 5.9W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 2A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 42nC @ 10V Max Input Capacitance: 1190pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 295 mOhm @ 4A, 10V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1095950-SI4455DY-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3.1W (Ta), 5.9W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 2A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 42nC @ 10V
Max Input Capacitance: 1190pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 295 mOhm @ 4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
150V 8.9A 5.9W MOSFET Transistor
278-SI4455DY-T1-GE3
150V 8.9A 5.9W MOSFET Transistor 278-SI4455DY-T1-GE3
MOSFET 150V 8.9A 5.9W 295mohm @ 10V Product overview: SI4455DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 8.9A, 5.9W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 8.9A, 5.9W, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4455DY-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET 150V 8.9A 5.9W 295mohm @ 10V Product overview: SI4455DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 8.9A, 5.9W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 8.9A, 5.9W, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4455DY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4455DY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4455DY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4455DY-T1-GE3
MOSFET P-CH 150V 2A 8SO

MOSFET P-CH 150V 2A 8SO

Supplier's Site
Mosfet, P-Ch, 150V, 2.8A, Soic Rohs Compliant Vishay - 57AJ0441 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 150V, 2.8A, Soic Rohs Compliant Vishay
57AJ0441
Mosfet, P-Ch, 150V, 2.8A, Soic Rohs Compliant Vishay 57AJ0441
MOSFET, P-CH, 150V, 2.8A, SOIC ROHS COMPLIANT: YES

MOSFET, P-CH, 150V, 2.8A, SOIC ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - SI4455DY-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI4455DY-T1-GE3
Single FETs, MOSFETs SI4455DY-T1-GE3
MOSFET P-CH 150V 2A 8SO

MOSFET P-CH 150V 2A 8SO

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET -150V Vds 20V Vgs SO-8

MOSFET -150V Vds 20V Vgs SO-8

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI4455DY-T1-GE3DKR-ND 1095950-SI4455DY-T1-GE3 278-SI4455DY-T1-GE3 SI4455DY-T1-GE3 57AJ0441 SI4455DY-T1-GE3 SI4455DY-T1-GE3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4455DY-T1-GE3 150V 8.9A 5.9W MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, 150V, 2.8A, Soic Rohs Compliant Vishay Single FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO 8-SOIC (0.154, 3.90mm Width) TO-3 8-SOIC (0.154", 3.90mm Width)
V(BR)DSS 150 volts 150 volts
PD 3100 to 5900 milliwatts 3100 milliwatts 5900 milliwatts
Unlock Full Specs
to access all available technical data