Vishay Intertechnology, Inc. P-Channel SMD 150V 2A MOSFET Transistor SI4455DY-T1-E3

Description
P-Channel MOSFET 150V 2A 295mR SOIC Surface Mount Product overview: SI4455DY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 150V, 2A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 150V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4455DY-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-Channel MOSFET 150V 2A 295mR SOIC Surface Mount Product overview: SI4455DY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 150V, 2A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 150V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4455DY-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel SMD 150V 2A MOSFET Transistor
278-SI4455DY-T1-E3
P-Channel SMD 150V 2A MOSFET Transistor 278-SI4455DY-T1-E3
P-Channel MOSFET 150V 2A 295mR SOIC Surface Mount Product overview: SI4455DY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 150V, 2A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 150V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4455DY-T1-E3 can be used for catalog matching and distributor lookup.

P-Channel MOSFET 150V 2A 295mR SOIC Surface Mount Product overview: SI4455DY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 150V, 2A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 150V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4455DY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI4455DY-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4455DY-T1-E3TR-ND
Single FETs, MOSFETs SI4455DY-T1-E3TR-ND
P-Channel 150V 2.8A (Tc) 3.1W (Ta), 5.9W (Tc) Surface Mount 8-SOIC

P-Channel 150V 2.8A (Tc) 3.1W (Ta), 5.9W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4455DY-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4455DY-T1-E3DKR-ND
Single FETs, MOSFETs SI4455DY-T1-E3DKR-ND
P-Channel 150V 2.8A (Tc) 3.1W (Ta), 5.9W (Tc) Surface Mount 8-SOIC

P-Channel 150V 2.8A (Tc) 3.1W (Ta), 5.9W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4455DY-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4455DY-T1-E3CT-ND
Single FETs, MOSFETs SI4455DY-T1-E3CT-ND
P-Channel 150V 2.8A (Tc) 3.1W (Ta), 5.9W (Tc) Surface Mount 8-SOIC

P-Channel 150V 2.8A (Tc) 3.1W (Ta), 5.9W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4455DY-T1-E3 - 1095951-SI4455DY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4455DY-T1-E3
1095951-SI4455DY-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4455DY-T1-E3 1095951-SI4455DY-T1-E3
Manufacturer: Vishay Win Source Part Number: 1095951-SI4455DY-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.1W (Ta), 5.9W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 2.8A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 42nC @ 10V Max Input Capacitance: 1190pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 295 mOhm @ 4A, 10V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1095951-SI4455DY-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3.1W (Ta), 5.9W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 2.8A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 42nC @ 10V
Max Input Capacitance: 1190pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 295 mOhm @ 4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
P-Channel 150-V (D-S) Mosfet Vishay - 33P5259 - Newark, An Avnet Company
Chicago, IL, United States
P-Channel 150-V (D-S) Mosfet Vishay
33P5259
P-Channel 150-V (D-S) Mosfet Vishay 33P5259
P-CHANNEL 150-V (D-S) MOSFET

P-CHANNEL 150-V (D-S) MOSFET

Supplier's Site
Sheung Wan, Hong Kong
MOSFET -150V Vds 20V Vgs SO-8

MOSFET -150V Vds 20V Vgs SO-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4455DY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4455DY-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4455DY-T1-E3
MOSFET P-CH 150V 2.8A 8SO

MOSFET P-CH 150V 2.8A 8SO

Supplier's Site
Single FETs, MOSFETs - SI4455DY-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI4455DY-T1-E3
Single FETs, MOSFETs SI4455DY-T1-E3
MOSFET P-CH 150V 2.8A 8SO

MOSFET P-CH 150V 2.8A 8SO

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
SI4455DY-T1-E3
Triode/MOS Tube/Transistor >> MOSFETs SI4455DY-T1-E3
150V 2.8A 295mΩ@10V,4A 4V@250uA P Channel SOIC-8 MOSFETs ROHS

150V 2.8A 295mΩ@10V,4A 4V@250uA P Channel SOIC-8 MOSFETs ROHS

Supplier's Site Datasheet
MOSFET 150V 8.9A 5.9W 295mohm @ 10V - 880-SI4455DY-T1-E3 - Utmel Electronic Limited
Hong Kong, China
MOSFET 150V 8.9A 5.9W 295mohm @ 10V
880-SI4455DY-T1-E3
MOSFET 150V 8.9A 5.9W 295mohm @ 10V 880-SI4455DY-T1-E3
MOSFET 150V 8.9A 5.9W 295mohm @ 10V

MOSFET 150V 8.9A 5.9W 295mohm @ 10V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI4455DY-T1-E3 SI4455DY-T1-E3TR-ND 1095951-SI4455DY-T1-E3 33P5259 SI4455DY-T1-E3 SI4455DY-T1-E3 SI4455DY-T1-E3 SI4455DY-T1-E3 880-SI4455DY-T1-E3
Product Name P-Channel SMD 150V 2A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4455DY-T1-E3 P-Channel 150-V (D-S) Mosfet Vishay MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs MOSFET 150V 8.9A 5.9W 295mohm @ 10V
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel P-Channel
PD 5900 milliwatts 3100 to 5900 milliwatts 3100 milliwatts 3100 milliwatts 3100 milliwatts
TJ -50 C (-58 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO TO-3 8-SOIC (0.154, 3.90mm Width) 8-SOIC (0.154", 3.90mm Width)
V(BR)DSS 150 volts 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 64-8016-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
View Details
2 suppliers