Vishay Intertechnology, Inc. 12V 10A MOSFET Transistor SI4453DY-T1-GE3

Description
MOSFET P-CH 12V 10A 8SO Product overview: SI4453DY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4453DY-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 12V 10A 8SO Product overview: SI4453DY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4453DY-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 10A MOSFET Transistor
278-SI4453DY-T1-GE3
12V 10A MOSFET Transistor 278-SI4453DY-T1-GE3
MOSFET P-CH 12V 10A 8SO Product overview: SI4453DY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4453DY-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET P-CH 12V 10A 8SO Product overview: SI4453DY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4453DY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4453DY-T1-GE3 - 894555-SI4453DY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4453DY-T1-GE3
894555-SI4453DY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4453DY-T1-GE3 894555-SI4453DY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 894555-SI4453DY-T1-G E3 Series: TrenchFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 12 V 10A (Ta) 1.5W (Ta) Surface Mount 8-SO Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: SI4453 Categories: Discrete Semiconductor Products Case / Package: 8-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Vishay
Win Source Part Number: 894555-SI4453DY-T1-GE3
Series: TrenchFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 12 V 10A (Ta) 1.5W (Ta) Surface Mount 8-SO
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SI4453
Categories: Discrete Semiconductor Products
Case / Package: 8-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - SI4453DY-T1-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4453DY-T1-GE3-ND
Single FETs, MOSFETs SI4453DY-T1-GE3-ND
P-Channel 12V 10A (Ta) 1.5W (Ta) Surface Mount 8-SOIC

P-Channel 12V 10A (Ta) 1.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4453DY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4453DY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4453DY-T1-GE3
MOSFET P-CH 12V 10A 8SO

MOSFET P-CH 12V 10A 8SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-SI4453DY-T1-GE3 894555-SI4453DY-T1-GE3 SI4453DY-T1-GE3-ND SI4453DY-T1-GE3
Product Name 12V 10A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4453DY-T1-GE3 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 1500 milliwatts
Unlock Full Specs
to access all available technical data