Vishay Intertechnology, Inc. HOT - SALES and EOL Components - HOT - SALES and EOL Components (S) - SI4450DY-T1-E3 SI4450DY-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 094034-SI4450DY-T1-E 3 Family Name: Si4450DY Alternative Parts (Cross-Reference): AUIRF7478Q; AUIRF7478QTR; FDS5690-Q; UPA1728G-E2-AT; Introduction Date: April 19, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 094034-SI4450DY-T1-E 3 Family Name: Si4450DY Alternative Parts (Cross-Reference): AUIRF7478Q; AUIRF7478QTR; FDS5690-Q; UPA1728G-E2-AT; Introduction Date: April 19, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HOT - SALES and EOL Components - HOT - SALES and EOL Components (S) - SI4450DY-T1-E3 - 094034-SI4450DY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
HOT - SALES and EOL Components - HOT - SALES and EOL Components (S) - SI4450DY-T1-E3
094034-SI4450DY-T1-E3
HOT - SALES and EOL Components - HOT - SALES and EOL Components (S) - SI4450DY-T1-E3 094034-SI4450DY-T1-E3
Manufacturer: Vishay Win Source Part Number: 094034-SI4450DY-T1-E 3 Family Name: Si4450DY Alternative Parts (Cross-Reference): AUIRF7478Q; AUIRF7478QTR; FDS5690-Q; UPA1728G-E2-AT; Introduction Date: April 19, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 094034-SI4450DY-T1-E3
Family Name: Si4450DY
Alternative Parts (Cross-Reference): AUIRF7478Q; AUIRF7478QTR; FDS5690-Q; UPA1728G-E2-AT;
Introduction Date: April 19, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 094034-SI4450DY-T1-E3
Product Name HOT - SALES and EOL Components - HOT - SALES and EOL Components (S) - SI4450DY-T1-E3
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1333377P - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Package Type SOT23; SOT-23
View Details
High Reliability - Defense - Power - HiRel MOSFETs - Single channel high reliability power MOSFETs - 2N6845 - 2N6845 - Infineon Technologies AG
Specs
Polarity P-Channel; P
Package Type M-TO205-3
Packing Method Tray; TRAY
View Details
60 V, 350 mA dual N-channel Trench MOSFET - 2N7002PV,115 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 350000 milliamps
View Details
6 suppliers
QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110814SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
3 suppliers