Vishay Intertechnology, Inc. 40V 3.9A MOSFET Transistor SI4446DY-T1-GE3

Description
MOSFET N-CH 40V 3.9A 8SO Product overview: SI4446DY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 3.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4446DY-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 40V 3.9A 8SO Product overview: SI4446DY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 3.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4446DY-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 3.9A MOSFET Transistor
278-SI4446DY-T1-GE3
40V 3.9A MOSFET Transistor 278-SI4446DY-T1-GE3
MOSFET N-CH 40V 3.9A 8SO Product overview: SI4446DY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 3.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4446DY-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 3.9A 8SO Product overview: SI4446DY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 3.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4446DY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4446DY-T1-GE3 - 1095945-SI4446DY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4446DY-T1-GE3
1095945-SI4446DY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4446DY-T1-GE3 1095945-SI4446DY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1095945-SI4446DY-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 3.9A (Ta) Gate-Source Threshold Voltage: 1.6V @ 250μA Max Gate Charge: 12nC @ 4.5V Max Input Capacitance: 700pF @ 20V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 40 mOhm @ 5.2A, 10V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management

Manufacturer: Vishay
Win Source Part Number: 1095945-SI4446DY-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 3.9A (Ta)
Gate-Source Threshold Voltage: 1.6V @ 250μA
Max Gate Charge: 12nC @ 4.5V
Max Input Capacitance: 700pF @ 20V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 40 mOhm @ 5.2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
Single FETs, MOSFETs - SI4446DY-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4446DY-T1-GE3TR-ND
Single FETs, MOSFETs SI4446DY-T1-GE3TR-ND
N-Channel 40V 3.9A (Ta) 1.1W (Ta) Surface Mount 8-SOIC

N-Channel 40V 3.9A (Ta) 1.1W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4446DY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4446DY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4446DY-T1-GE3
MOSFET N-CH 40V 3.9A 8SO

MOSFET N-CH 40V 3.9A 8SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-SI4446DY-T1-GE3 1095945-SI4446DY-T1-GE3 SI4446DY-T1-GE3TR-ND SI4446DY-T1-GE3
Product Name 40V 3.9A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4446DY-T1-GE3 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 1100 milliwatts 1100 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3; 8-SO "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154, 3.90mm Width)
Unlock Full Specs
to access all available technical data