Vishay Intertechnology, Inc. FETs - Single - SI4442DY-T1-GE3 SI4442DY-T1-GE3

Description
Manufacturer: Vishay Siliconix Win Source Part Number: 806187-SI4442DY-T1-G E3 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30V Supplier Device Package: 8-SO Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-SOIC Power Dissipation (Maximum): 1.6W Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 4.5mOhm at 22A, 10V Gate Charge (Qg) (Maximum) at Vgs: 50nC at 4.5V Current - Continuous Drain (Id) at 25°C: 15A Vgs(th) (Maximum) at Id: 1.5V at 250μA Maximum Vgs: ±12V
Request a Quote Datasheet
Description
Manufacturer: Vishay Siliconix Win Source Part Number: 806187-SI4442DY-T1-G E3 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30V Supplier Device Package: 8-SO Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-SOIC Power Dissipation (Maximum): 1.6W Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 4.5mOhm at 22A, 10V Gate Charge (Qg) (Maximum) at Vgs: 50nC at 4.5V Current - Continuous Drain (Id) at 25°C: 15A Vgs(th) (Maximum) at Id: 1.5V at 250μA Maximum Vgs: ±12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - SI4442DY-T1-GE3 - 806187-SI4442DY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - SI4442DY-T1-GE3
806187-SI4442DY-T1-GE3
FETs - Single - SI4442DY-T1-GE3 806187-SI4442DY-T1-GE3
Manufacturer: Vishay Siliconix Win Source Part Number: 806187-SI4442DY-T1-G E3 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30V Supplier Device Package: 8-SO Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-SOIC Power Dissipation (Maximum): 1.6W Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 4.5mOhm at 22A, 10V Gate Charge (Qg) (Maximum) at Vgs: 50nC at 4.5V Current - Continuous Drain (Id) at 25°C: 15A Vgs(th) (Maximum) at Id: 1.5V at 250μA Maximum Vgs: ±12V

Manufacturer: Vishay Siliconix
Win Source Part Number: 806187-SI4442DY-T1-GE3
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30V
Supplier Device Package: 8-SO
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-SOIC
Power Dissipation (Maximum): 1.6W
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 4.5mOhm at 22A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 50nC at 4.5V
Current - Continuous Drain (Id) at 25°C: 15A
Vgs(th) (Maximum) at Id: 1.5V at 250μA
Maximum Vgs: ±12V

Buy Now
Single FETs, MOSFETs - SI4442DY-T1-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4442DY-T1-GE3-ND
Single FETs, MOSFETs SI4442DY-T1-GE3-ND
N-Channel 30V 15A (Ta) 1.6W (Ta) Surface Mount 8-SOIC

N-Channel 30V 15A (Ta) 1.6W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
30V 15A MOSFET Transistor
278-SI4442DY-T1-GE3
30V 15A MOSFET Transistor 278-SI4442DY-T1-GE3
MOSFET N-CH 30V 15A 8SO Product overview: SI4442DY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4442DY-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 15A 8SO Product overview: SI4442DY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4442DY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4442DY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4442DY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4442DY-T1-GE3
MOSFET N-CH 30V 15A 8SO

MOSFET N-CH 30V 15A 8SO

Supplier's Site
N Channel Mosfet; Channel Type Vishay - 15R5019 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet; Channel Type Vishay
15R5019
N Channel Mosfet; Channel Type Vishay 15R5019
N CHANNEL MOSFET; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:15A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.5V; Power Dissipation:1.6W RoHS Compliant: Yes

N CHANNEL MOSFET; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:15A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.5V; Power Dissipation:1.6W RoHS Compliant: Yes

Supplier's Site
N Ch Mosfet; Channel Type Vishay - 84R8050 - Newark, An Avnet Company
Chicago, IL, United States
N Ch Mosfet; Channel Type Vishay
84R8050
N Ch Mosfet; Channel Type Vishay 84R8050
N CH MOSFET; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:15A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.5V; Power Dissipation:1.6W RoHS Compliant: Yes

N CH MOSFET; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:15A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.5V; Power Dissipation:1.6W RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V 22A 3.5W 4.5mohm @ 10V

MOSFET 30V 22A 3.5W 4.5mohm @ 10V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 806187-SI4442DY-T1-GE3 SI4442DY-T1-GE3-ND 278-SI4442DY-T1-GE3 SI4442DY-T1-GE3 15R5019 84R8050 SI4442DY-T1-GE3
Product Name FETs - Single - SI4442DY-T1-GE3 Single FETs, MOSFETs 30V 15A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Channel Mosfet; Channel Type Vishay N Ch Mosfet; Channel Type Vishay MOSFET
Polarity N-Channel N-Channel N-Channel
PD 1600 milliwatts 1600 milliwatts 1600 milliwatts 1600 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data