Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4442DY-T1-E3 SI4442DY-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 028493-SI4442DY-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.6W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 15A (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 50nC @ 4.5V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 4.5 mOhm @ 22A, 10V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 028493-SI4442DY-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.6W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 15A (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 50nC @ 4.5V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 4.5 mOhm @ 22A, 10V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4442DY-T1-E3 - 028493-SI4442DY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4442DY-T1-E3
028493-SI4442DY-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4442DY-T1-E3 028493-SI4442DY-T1-E3
Manufacturer: Vishay Win Source Part Number: 028493-SI4442DY-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.6W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 15A (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 50nC @ 4.5V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 4.5 mOhm @ 22A, 10V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 028493-SI4442DY-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.6W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 15A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 50nC @ 4.5V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 4.5 mOhm @ 22A, 10V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - SI4442DY-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4442DY-T1-E3TR-ND
Single FETs, MOSFETs SI4442DY-T1-E3TR-ND
N-Channel 30V 15A (Ta) 1.6W (Ta) Surface Mount 8-SOIC

N-Channel 30V 15A (Ta) 1.6W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4442DY-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4442DY-T1-E3CT-ND
Single FETs, MOSFETs SI4442DY-T1-E3CT-ND
N-Channel 30V 15A (Ta) 1.6W (Ta) Surface Mount 8-SOIC

N-Channel 30V 15A (Ta) 1.6W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4442DY-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4442DY-T1-E3DKR-ND
Single FETs, MOSFETs SI4442DY-T1-E3DKR-ND
N-Channel 30V 15A (Ta) 1.6W (Ta) Surface Mount 8-SOIC

N-Channel 30V 15A (Ta) 1.6W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
N-Channel 30V 15A MOSFET Transistor
278-SI4442DY-T1-E3
N-Channel 30V 15A MOSFET Transistor 278-SI4442DY-T1-E3
N-Channel JFET, 30V, 15A ID, 4.5mR Rds(on), SO Package Product overview: SI4442DY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4442DY-T1-E3 can be used for catalog matching and distributor lookup.

N-Channel JFET, 30V, 15A ID, 4.5mR Rds(on), SO Package Product overview: SI4442DY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4442DY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI4442DY-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI4442DY-T1-E3
Single FETs, MOSFETs SI4442DY-T1-E3
MOSFET N-CH 30V 15A 8SO

MOSFET N-CH 30V 15A 8SO

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4442DY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4442DY-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4442DY-T1-E3
MOSFET N-CH 30V 15A 8SO

MOSFET N-CH 30V 15A 8SO

Supplier's Site
N Channel Mosfet; Channel Type Vishay - 06J7735 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet; Channel Type Vishay
06J7735
N Channel Mosfet; Channel Type Vishay 06J7735
N CHANNEL MOSFET; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:22A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:600mV; Power Dissipation:3.5W RoHS Compliant: Yes

N CHANNEL MOSFET; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:22A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:600mV; Power Dissipation:3.5W RoHS Compliant: Yes

Supplier's Site
N Ch Mosfet; Channel Type Vishay - 35K3465 - Newark, An Avnet Company
Chicago, IL, United States
N Ch Mosfet; Channel Type Vishay
35K3465
N Ch Mosfet; Channel Type Vishay 35K3465
N CH MOSFET; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:22A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.5V; Power Dissipation:3.5W RoHS Compliant: Yes

N CH MOSFET; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:22A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.5V; Power Dissipation:3.5W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 028493-SI4442DY-T1-E3 SI4442DY-T1-E3TR-ND 278-SI4442DY-T1-E3 SI4442DY-T1-E3 SI4442DY-T1-E3 06J7735 35K3465
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4442DY-T1-E3 Single FETs, MOSFETs N-Channel 30V 15A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Channel Mosfet; Channel Type Vishay N Ch Mosfet; Channel Type Vishay
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
V(BR)DSS 30 volts 30 volts
PD 1600 milliwatts 1600 milliwatts 1600 milliwatts 3500 milliwatts 3500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1099951 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 19.8 dB
Operating Frequency 0.0 to 18000 MHz
View Details
Single FETs, MOSFETs - AUIRFB3207-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
4 suppliers