Vishay Intertechnology, Inc. 30V 36A MOSFET Transistor SI4438DY-T1-GE3

Description
MOSFET N-CH 30V 36A 8SO Product overview: SI4438DY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 36A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 36A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4438DY-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 36A 8SO Product overview: SI4438DY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 36A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 36A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4438DY-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 36A MOSFET Transistor
278-SI4438DY-T1-GE3
30V 36A MOSFET Transistor 278-SI4438DY-T1-GE3
MOSFET N-CH 30V 36A 8SO Product overview: SI4438DY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 36A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 36A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4438DY-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 36A 8SO Product overview: SI4438DY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 36A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 36A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4438DY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4438DY-T1-GE3 - 894551-SI4438DY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4438DY-T1-GE3
894551-SI4438DY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4438DY-T1-GE3 894551-SI4438DY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 894551-SI4438DY-T1-G E3 Series: TrenchFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 36A (Tc) 3.5W (Ta), 7.8W (Tc) Surface Mount 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: Si4438 Categories: Discrete Semiconductor Products Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Vishay
Win Source Part Number: 894551-SI4438DY-T1-GE3
Series: TrenchFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 36A (Tc) 3.5W (Ta), 7.8W (Tc) Surface Mount 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: Si4438
Categories: Discrete Semiconductor Products
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4438DY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4438DY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4438DY-T1-GE3
MOSFET N-CH 30V 36A 8SO

MOSFET N-CH 30V 36A 8SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SI4438DY-T1-GE3 894551-SI4438DY-T1-GE3 SI4438DY-T1-GE3
Product Name 30V 36A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4438DY-T1-GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 3500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SC2612 - 906350-2SC2612 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120080K3S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
2 suppliers
Single FETs, MOSFETs - AUIRFN7110TR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type 8-PowerTDFN
Transistor Grade / Operating Range Automotive
View Details
3 suppliers