Vishay Intertechnology, Inc. 30V 36A SOIC MOSFET Transistor SI4438

Description
MOSFET N-CH 30V 36A 8-SOIC Product overview: SI4438 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 36A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 36A, SOIC, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI4438 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 36A 8-SOIC Product overview: SI4438 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 36A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 36A, SOIC, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI4438 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 36A SOIC MOSFET Transistor
285-SI4438
30V 36A SOIC MOSFET Transistor 285-SI4438
MOSFET N-CH 30V 36A 8-SOIC Product overview: SI4438 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 36A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 36A, SOIC, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI4438 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 36A 8-SOIC Product overview: SI4438 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 36A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 36A, SOIC, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI4438 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4438 - 189887-SI4438 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4438
189887-SI4438
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4438 189887-SI4438
Manufacturer: Vishay Win Source Part Number: 189887-SI4438 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.5W (Ta), 7.8W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 36A (Tc) Gate-Source Threshold Voltage: 2.6V @ 250μA Max Gate Charge: 126nC @ 10V Max Input Capacitance: 4645pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.7 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 189887-SI4438
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.5W (Ta), 7.8W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 36A (Tc)
Gate-Source Threshold Voltage: 2.6V @ 250μA
Max Gate Charge: 126nC @ 10V
Max Input Capacitance: 4645pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.7 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-SI4438 189887-SI4438
Product Name 30V 36A SOIC MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4438
Polarity N-Channel N-Channel; N-Channel
PD 3500 milliwatts 3500 to 7800 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

CSD16406Q3 N-Channel NexFET™ Power MOSFET - CSD16406Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0074 ohms
View Details
8 suppliers
Single FETs, MOSFETs - 94-4582-ND - DigiKey
Infineon Technologies AG
Specs
Polarity P-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers
MOSFETs - 1221265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
Standard level N-Channel MOSFET in MLPAK33-WF (SOT8002-3D) - BUK7Q7R5-40HJ - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 55000 milliamps
View Details
2 suppliers