Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4436DY-T1-E3 SI4436DY-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 028491-SI4436DY-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 8A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 32nC @ 10V Max Input Capacitance: 1100pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 36 mOhm @ 4.6A, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 028491-SI4436DY-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 8A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 32nC @ 10V Max Input Capacitance: 1100pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 36 mOhm @ 4.6A, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4436DY-T1-E3 - 028491-SI4436DY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4436DY-T1-E3
028491-SI4436DY-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4436DY-T1-E3 028491-SI4436DY-T1-E3
Manufacturer: Vishay Win Source Part Number: 028491-SI4436DY-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 8A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 32nC @ 10V Max Input Capacitance: 1100pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 36 mOhm @ 4.6A, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 028491-SI4436DY-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 8A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 32nC @ 10V
Max Input Capacitance: 1100pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 36 mOhm @ 4.6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
SMD 60V 8A SOIC MOSFET Transistor
278-SI4436DY-T1-E3
SMD 60V 8A SOIC MOSFET Transistor 278-SI4436DY-T1-E3
60V 8A N-CH MOSFET SOIC Surface Mount 36mR Rds On Product overview: SI4436DY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 8A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 8A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4436DY-T1-E3 can be used for catalog matching and distributor lookup.

60V 8A N-CH MOSFET SOIC Surface Mount 36mR Rds On Product overview: SI4436DY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 8A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 8A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4436DY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI4436DY-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4436DY-T1-E3CT-ND
Single FETs, MOSFETs SI4436DY-T1-E3CT-ND
N-Channel 60V 8A (Tc) 2.5W (Ta), 5W (Tc) Surface Mount 8-SOIC

N-Channel 60V 8A (Tc) 2.5W (Ta), 5W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4436DY-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4436DY-T1-E3DKR-ND
Single FETs, MOSFETs SI4436DY-T1-E3DKR-ND
N-Channel 60V 8A (Tc) 2.5W (Ta), 5W (Tc) Surface Mount 8-SOIC

N-Channel 60V 8A (Tc) 2.5W (Ta), 5W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4436DY-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4436DY-T1-E3TR-ND
Single FETs, MOSFETs SI4436DY-T1-E3TR-ND
N-Channel 60V 8A (Tc) 2.5W (Ta), 5W (Tc) Surface Mount 8-SOIC

N-Channel 60V 8A (Tc) 2.5W (Ta), 5W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
N Channel Mosfet, 60V, 8A, Soic; Channel Type Vishay - 75M5468 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 8A, Soic; Channel Type Vishay
75M5468
N Channel Mosfet, 60V, 8A, Soic; Channel Type Vishay 75M5468
N CHANNEL MOSFET, 60V, 8A, SOIC; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.5V RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 8A, SOIC; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.5V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60V Vds 20V Vgs SO-8

MOSFET 60V Vds 20V Vgs SO-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4436DY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4436DY-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4436DY-T1-E3
MOSFET N-CH 60V 8A 8SO

MOSFET N-CH 60V 8A 8SO

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 028491-SI4436DY-T1-E3 278-SI4436DY-T1-E3 SI4436DY-T1-E3CT-ND 75M5468 SI4436DY-T1-E3 SI4436DY-T1-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4436DY-T1-E3 SMD 60V 8A SOIC MOSFET Transistor Single FETs, MOSFETs N Channel Mosfet, 60V, 8A, Soic; Channel Type Vishay MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel
V(BR)DSS 60 volts
PD 2500 to 5000 milliwatts 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - IRAUIRFR8405-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
6 suppliers