Vishay Intertechnology, Inc. Single FETs, MOSFETs SI4435FDY-T1-GE3

Description
P-Channel 30V 12.6A (Tc) 4.8W (Tc) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
P-Channel 30V 12.6A (Tc) 4.8W (Tc) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI4435FDY-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4435FDY-T1-GE3TR-ND
Single FETs, MOSFETs SI4435FDY-T1-GE3TR-ND
P-Channel 30V 12.6A (Tc) 4.8W (Tc) Surface Mount 8-SOIC

P-Channel 30V 12.6A (Tc) 4.8W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4435FDY-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4435FDY-T1-GE3CT-ND
Single FETs, MOSFETs SI4435FDY-T1-GE3CT-ND
P-Channel 30V 12.6A (Tc) 4.8W (Tc) Surface Mount 8-SOIC

P-Channel 30V 12.6A (Tc) 4.8W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4435FDY-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4435FDY-T1-GE3DKR-ND
Single FETs, MOSFETs SI4435FDY-T1-GE3DKR-ND
P-Channel 30V 12.6A (Tc) 4.8W (Tc) Surface Mount 8-SOIC

P-Channel 30V 12.6A (Tc) 4.8W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
278-SI4435FDY-T1-GE3
MOSFET Transistor 278-SI4435FDY-T1-GE3
Small Signal Field-Effect Transistor, Product overview: SI4435FDY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4435FDY-T1-GE3 can be used for catalog matching and distributor lookup.

Small Signal Field-Effect Transistor, Product overview: SI4435FDY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4435FDY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4435FDY-T1-GE3 - 894549-SI4435FDY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4435FDY-T1-GE3
894549-SI4435FDY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4435FDY-T1-GE3 894549-SI4435FDY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 894549-SI4435FDY-T1- GE3 Series: TrenchFET® Gen III Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 30 V 12.6A (Tc) 4.8W (Tc) Surface Mount 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: SI4435 Categories: Discrete Semiconductor Products Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks HTSUS: 8541.29.0095 Other Part Number: SI4435FDY-T1-GE3DKR, SI4435FDY-T1-GE3TR, SI4435FDY-T1-GE3CT, SI4435FDY-T1-GE3-ND

Manufacturer: Vishay
Win Source Part Number: 894549-SI4435FDY-T1-GE3
Series: TrenchFET® Gen III
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 30 V 12.6A (Tc) 4.8W (Tc) Surface Mount 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: SI4435
Categories: Discrete Semiconductor Products
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
HTSUS: 8541.29.0095
Other Part Number: SI4435FDY-T1-GE3DKR, SI4435FDY-T1-GE3TR, SI4435FDY-T1-GE3CT, SI4435FDY-T1-GE3-ND

Buy Now Datasheet
MOSFET -30V Vds 20V Vgs SO-8

MOSFET -30V Vds 20V Vgs SO-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4435FDY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4435FDY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4435FDY-T1-GE3
MOSFET P-CH 30V 12.6A 8SOIC

MOSFET P-CH 30V 12.6A 8SOIC

Supplier's Site
Single FETs, MOSFETs - SI4435FDY-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI4435FDY-T1-GE3
Single FETs, MOSFETs SI4435FDY-T1-GE3
MOSFET P-CH 30V 12.6A 8SOIC

MOSFET P-CH 30V 12.6A 8SOIC

Supplier's Site Datasheet
Mosfet, P-Ch, 30V, 12.6A, 150Deg C, 4.8W Rohs Compliant Vishay - 75AH9203 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 30V, 12.6A, 150Deg C, 4.8W Rohs Compliant Vishay
75AH9203
Mosfet, P-Ch, 30V, 12.6A, 150Deg C, 4.8W Rohs Compliant Vishay 75AH9203
MOSFET, P-CH, 30V, 12.6A, 150DEG C, 4.8W ROHS COMPLIANT: YES

MOSFET, P-CH, 30V, 12.6A, 150DEG C, 4.8W ROHS COMPLIANT: YES

Supplier's Site Datasheet
P-Channel 30-V (D-S) Mosfet Vishay - 26AK9923 - Newark, An Avnet Company
Chicago, IL, United States
P-Channel 30-V (D-S) Mosfet Vishay
26AK9923
P-Channel 30-V (D-S) Mosfet Vishay 26AK9923
P-CHANNEL 30-V (D-S) MOSFET

P-CHANNEL 30-V (D-S) MOSFET

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI4435FDY-T1-GE3TR-ND 278-SI4435FDY-T1-GE3 894549-SI4435FDY-T1-GE3 SI4435FDY-T1-GE3 SI4435FDY-T1-GE3 SI4435FDY-T1-GE3 75AH9203 26AK9923
Product Name Single FETs, MOSFETs MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4435FDY-T1-GE3 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, P-Ch, 30V, 12.6A, 150Deg C, 4.8W Rohs Compliant Vishay P-Channel 30-V (D-S) Mosfet Vishay
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SOIC 8-SOIC (0.154, 3.90mm Width) 8-SOIC (0.154", 3.90mm Width) TO-3 TO-3
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data