Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4435DDY-T1-E3 SI4435DDY-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 028488-SI4435DDY-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.5W (Ta), 5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 11.4A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 50nC @ 10V Max Input Capacitance: 1350pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 24 mOhm @ 9.1A, 10V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 028488-SI4435DDY-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.5W (Ta), 5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 11.4A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 50nC @ 10V Max Input Capacitance: 1350pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 24 mOhm @ 9.1A, 10V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4435DDY-T1-E3 - 028488-SI4435DDY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4435DDY-T1-E3
028488-SI4435DDY-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4435DDY-T1-E3 028488-SI4435DDY-T1-E3
Manufacturer: Vishay Win Source Part Number: 028488-SI4435DDY-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.5W (Ta), 5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 11.4A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 50nC @ 10V Max Input Capacitance: 1350pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 24 mOhm @ 9.1A, 10V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management

Manufacturer: Vishay
Win Source Part Number: 028488-SI4435DDY-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta), 5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 11.4A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 50nC @ 10V
Max Input Capacitance: 1350pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 24 mOhm @ 9.1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
Single FETs, MOSFETs - SI4435DDY-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4435DDY-T1-E3CT-ND
Single FETs, MOSFETs SI4435DDY-T1-E3CT-ND
P-Channel 30V 11.4A (Tc) 2.5W (Ta), 5W (Tc) Surface Mount 8-SOIC

P-Channel 30V 11.4A (Tc) 2.5W (Ta), 5W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4435DDY-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4435DDY-T1-E3DKR-ND
Single FETs, MOSFETs SI4435DDY-T1-E3DKR-ND
P-Channel 30V 11.4A (Tc) 2.5W (Ta), 5W (Tc) Surface Mount 8-SOIC

P-Channel 30V 11.4A (Tc) 2.5W (Ta), 5W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4435DDY-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4435DDY-T1-E3TR-ND
Single FETs, MOSFETs SI4435DDY-T1-E3TR-ND
P-Channel 30V 11.4A (Tc) 2.5W (Ta), 5W (Tc) Surface Mount 8-SOIC

P-Channel 30V 11.4A (Tc) 2.5W (Ta), 5W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
30V 8.1A SOIC MOSFET Transistor
278-SI4435DDY-T1-E3
30V 8.1A SOIC MOSFET Transistor 278-SI4435DDY-T1-E3
P-CH MOSFET 30V 8.1A 24mR SOIC Product overview: SI4435DDY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8.1A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8.1A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4435DDY-T1-E3 can be used for catalog matching and distributor lookup.

P-CH MOSFET 30V 8.1A 24mR SOIC Product overview: SI4435DDY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8.1A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8.1A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4435DDY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI4435DDY-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI4435DDY-T1-E3
Single FETs, MOSFETs SI4435DDY-T1-E3
MOSFET P-CH 30V 11.4A 8SO

MOSFET P-CH 30V 11.4A 8SO

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4435DDY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4435DDY-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4435DDY-T1-E3
MOSFET P-CH 30V 11.4A 8SO

MOSFET P-CH 30V 11.4A 8SO

Supplier's Site
Sheung Wan, Hong Kong
MOSFET -30V Vds 20V Vgs SO-8

MOSFET -30V Vds 20V Vgs SO-8

Buy Now Datasheet
P Channel Mosfet, -30V, 11.4A, Soic; Channel Type Vishay - 16P3739 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -30V, 11.4A, Soic; Channel Type Vishay
16P3739
P Channel Mosfet, -30V, 11.4A, Soic; Channel Type Vishay 16P3739
P CHANNEL MOSFET, -30V, 11.4A, SOIC; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:11.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

P CHANNEL MOSFET, -30V, 11.4A, SOIC; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:11.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site
Mosfet, P Channel, -30V, -11.4A, Soic-8, Full Reel; Channel Type Vishay - 29X0534 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -30V, -11.4A, Soic-8, Full Reel; Channel Type Vishay
29X0534
Mosfet, P Channel, -30V, -11.4A, Soic-8, Full Reel; Channel Type Vishay 29X0534
MOSFET, P CHANNEL, -30V, -11.4A, SOIC-8, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:11.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:5W RoHS Compliant: Yes

MOSFET, P CHANNEL, -30V, -11.4A, SOIC-8, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:11.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:5W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 028488-SI4435DDY-T1-E3 SI4435DDY-T1-E3CT-ND 278-SI4435DDY-T1-E3 SI4435DDY-T1-E3 SI4435DDY-T1-E3 SI4435DDY-T1-E3 16P3739 29X0534
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4435DDY-T1-E3 Single FETs, MOSFETs 30V 8.1A SOIC MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET P Channel Mosfet, -30V, 11.4A, Soic; Channel Type Vishay Mosfet, P Channel, -30V, -11.4A, Soic-8, Full Reel; Channel Type Vishay
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel
V(BR)DSS 30 volts 30 volts
PD 2500 to 5000 milliwatts 5000 milliwatts 2500 milliwatts 5000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data