Vishay Precision Group Mosfet, P Channel, -30V, -9A, Soic-8, Full Reel; Transistor Polarity Vishay SI4431CDY-T1-GE3.

Description
MOSFET, P CHANNEL, -30V, -9A, SOIC-8, FULL REEL; Transistor Polarity:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:9A; On Resistance Rds(on):0.026ohm; Transistor Mounting:Surface Mount; No. of Pins:8Pins RoHS Compliant: No
Description
MOSFET, P CHANNEL, -30V, -9A, SOIC-8, FULL REEL; Transistor Polarity:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:9A; On Resistance Rds(on):0.026ohm; Transistor Mounting:Surface Mount; No. of Pins:8Pins RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Mosfet, P Channel, -30V, -9A, Soic-8, Full Reel; Transistor Polarity Vishay - 30AC0162 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -30V, -9A, Soic-8, Full Reel; Transistor Polarity Vishay
30AC0162
Mosfet, P Channel, -30V, -9A, Soic-8, Full Reel; Transistor Polarity Vishay 30AC0162
MOSFET, P CHANNEL, -30V, -9A, SOIC-8, FULL REEL; Transistor Polarity:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:9A; On Resistance Rds(on):0.026ohm; Transistor Mounting:Surface Mount; No. of Pins:8Pins RoHS Compliant: No

MOSFET, P CHANNEL, -30V, -9A, SOIC-8, FULL REEL; Transistor Polarity:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:9A; On Resistance Rds(on):0.026ohm; Transistor Mounting:Surface Mount; No. of Pins:8Pins RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 30AC0162
Product Name Mosfet, P Channel, -30V, -9A, Soic-8, Full Reel; Transistor Polarity Vishay
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2139258P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type PowerDI3333
View Details
Dual P-Channel Matched MOSFET Pair - ALD1102BPAL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
3 suppliers
55V 75A MOSFET Transistor - 278-AUIRF3205Z - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
View Details
9 suppliers