Vishay Intertechnology, Inc. Single FETs, MOSFETs SI4431CDY-T1-E3

Description
P-Channel 30V 9A (Tc) 4.2W (Tc) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
P-Channel 30V 9A (Tc) 4.2W (Tc) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI4431CDY-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4431CDY-T1-E3CT-ND
Single FETs, MOSFETs SI4431CDY-T1-E3CT-ND
P-Channel 30V 9A (Tc) 4.2W (Tc) Surface Mount 8-SOIC

P-Channel 30V 9A (Tc) 4.2W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4431CDY-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4431CDY-T1-E3DKR-ND
Single FETs, MOSFETs SI4431CDY-T1-E3DKR-ND
P-Channel 30V 9A (Tc) 4.2W (Tc) Surface Mount 8-SOIC

P-Channel 30V 9A (Tc) 4.2W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4431CDY-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4431CDY-T1-E3TR-ND
Single FETs, MOSFETs SI4431CDY-T1-E3TR-ND
P-Channel 30V 9A (Tc) 4.2W (Tc) Surface Mount 8-SOIC

P-Channel 30V 9A (Tc) 4.2W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
P-Channel 30V 7A MOSFET Transistor
278-SI4431CDY-T1-E3
P-Channel 30V 7A MOSFET Transistor 278-SI4431CDY-T1-E3
P-Channel JFET, 30V Vdss, 7A ID, 32mR Rds(on), SO Package Product overview: SI4431CDY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4431CDY-T1-E3 can be used for catalog matching and distributor lookup.

P-Channel JFET, 30V Vdss, 7A ID, 32mR Rds(on), SO Package Product overview: SI4431CDY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4431CDY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4431CDY-T1-E3 - 042599-SI4431CDY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4431CDY-T1-E3
042599-SI4431CDY-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4431CDY-T1-E3 042599-SI4431CDY-T1-E3
Manufacturer: Vishay Win Source Part Number: 042599-SI4431CDY-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.5W (Ta), 4.2W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 9A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 38nC @ 10V Max Input Capacitance: 1006pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 32 mOhm @ 7A, 10V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management

Manufacturer: Vishay
Win Source Part Number: 042599-SI4431CDY-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta), 4.2W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 9A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 38nC @ 10V
Max Input Capacitance: 1006pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 32 mOhm @ 7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET -30V Vds 20V Vgs SO-8

MOSFET -30V Vds 20V Vgs SO-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4431CDY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4431CDY-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4431CDY-T1-E3
MOSFET P-CH 30V 9A 8SO

MOSFET P-CH 30V 9A 8SO

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SI4431CDY-T1-E3CT-ND 278-SI4431CDY-T1-E3 042599-SI4431CDY-T1-E3 SI4431CDY-T1-E3 SI4431CDY-T1-E3
Product Name Single FETs, MOSFETs P-Channel 30V 7A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4431CDY-T1-E3 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO 8-SOIC (0.154, 3.90mm Width)
PD 4200 milliwatts 2500 to 4200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16 dB
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1047081-AUIRF7647S2TR - Win Source Electronics
Specs
Polarity N-Channel
PD 2500 to 41000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
7 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details