Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4427DY-T1-E3 SI4427DY-T1-E3

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092851-SI4427DY-T1- E3 Length: 5 mm Mounting: SMD (SMT) Drain to Source Voltage (Vdss): -30 V Power Dissipation: 1.5 W Height: 1.55 mm Weight: 506.605978 mg Number of Channels: 1 Width: 4 mm Rise Time: 12 ns Fall Time: 12 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: SO Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 1.5 W Turn-On Delay Time: 16 ns Continuous Drain Current (ID): 9.4 A Turn-Off Delay Time: 220 ns Drain to Source Resistance: 10.5 mΩ Gate to Source Voltage (Vgs): 12 V
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092851-SI4427DY-T1- E3 Length: 5 mm Mounting: SMD (SMT) Drain to Source Voltage (Vdss): -30 V Power Dissipation: 1.5 W Height: 1.55 mm Weight: 506.605978 mg Number of Channels: 1 Width: 4 mm Rise Time: 12 ns Fall Time: 12 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: SO Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 1.5 W Turn-On Delay Time: 16 ns Continuous Drain Current (ID): 9.4 A Turn-Off Delay Time: 220 ns Drain to Source Resistance: 10.5 mΩ Gate to Source Voltage (Vgs): 12 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4427DY-T1-E3 - 1092851-SI4427DY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4427DY-T1-E3
1092851-SI4427DY-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4427DY-T1-E3 1092851-SI4427DY-T1-E3
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092851-SI4427DY-T1- E3 Length: 5 mm Mounting: SMD (SMT) Drain to Source Voltage (Vdss): -30 V Power Dissipation: 1.5 W Height: 1.55 mm Weight: 506.605978 mg Number of Channels: 1 Width: 4 mm Rise Time: 12 ns Fall Time: 12 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: SO Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 1.5 W Turn-On Delay Time: 16 ns Continuous Drain Current (ID): 9.4 A Turn-Off Delay Time: 220 ns Drain to Source Resistance: 10.5 mΩ Gate to Source Voltage (Vgs): 12 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1092851-SI4427DY-T1-E3
Length: 5 mm
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): -30 V
Power Dissipation: 1.5 W
Height: 1.55 mm
Weight: 506.605978 mg
Number of Channels: 1
Width: 4 mm
Rise Time: 12 ns
Fall Time: 12 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SO
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Power Dissipation: 1.5 W
Turn-On Delay Time: 16 ns
Continuous Drain Current (ID): 9.4 A
Turn-Off Delay Time: 220 ns
Drain to Source Resistance: 10.5 mΩ
Gate to Source Voltage (Vgs): 12 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1092851-SI4427DY-T1-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4427DY-T1-E3
rDS(on) 0.0105 ohms
Unlock Full Specs
to access all available technical data

Similar Products

80 V, N-channel Trench MOSFET - BUK6D230-80EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 80 volts
IDSS 5100 milliamps
View Details
8 suppliers
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 989769-DRV8301DCA - Win Source Electronics
Specs
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3
View Details