Vishay Precision Group 30V 8.8A MOSFET Transistor SI4425BDY-T1-GE3

Description
MOSFET P-CH 30V 8.8A 8SO Product overview: SI4425BDY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4425BDY-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 30V 8.8A 8SO Product overview: SI4425BDY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4425BDY-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 8.8A MOSFET Transistor
278-SI4425BDY-T1-GE3
30V 8.8A MOSFET Transistor 278-SI4425BDY-T1-GE3
MOSFET P-CH 30V 8.8A 8SO Product overview: SI4425BDY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4425BDY-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 8.8A 8SO Product overview: SI4425BDY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4425BDY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4425BDY-T1-GE3 - 894541-SI4425BDY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4425BDY-T1-GE3
894541-SI4425BDY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4425BDY-T1-GE3 894541-SI4425BDY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 894541-SI4425BDY-T1- GE3 Series: TrenchFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 30 V 8.8A (Ta) 1.5W (Ta) Surface Mount 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: SI4425 Categories: Discrete Semiconductor Products Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SI4425BDY-T1-GE3TR, SI4425BDY-T1-GE3DKR, SI4425BDY-T1-GE3CT, SI4425BDY-T1-GE3-ND

Manufacturer: Vishay
Win Source Part Number: 894541-SI4425BDY-T1-GE3
Series: TrenchFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 30 V 8.8A (Ta) 1.5W (Ta) Surface Mount 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: SI4425
Categories: Discrete Semiconductor Products
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SI4425BDY-T1-GE3TR, SI4425BDY-T1-GE3DKR, SI4425BDY-T1-GE3CT, SI4425BDY-T1-GE3-ND

Buy Now Datasheet
Single FETs, MOSFETs - SI4425BDY-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4425BDY-T1-GE3TR-ND
Single FETs, MOSFETs SI4425BDY-T1-GE3TR-ND
P-Channel 30V 8.8A (Ta) 1.5W (Ta) Surface Mount 8-SOIC

P-Channel 30V 8.8A (Ta) 1.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4425BDY-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4425BDY-T1-GE3DKR-ND
Single FETs, MOSFETs SI4425BDY-T1-GE3DKR-ND
P-Channel 30V 8.8A (Ta) 1.5W (Ta) Surface Mount 8-SOIC

P-Channel 30V 8.8A (Ta) 1.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4425BDY-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4425BDY-T1-GE3CT-ND
Single FETs, MOSFETs SI4425BDY-T1-GE3CT-ND
P-Channel 30V 8.8A (Ta) 1.5W (Ta) Surface Mount 8-SOIC

P-Channel 30V 8.8A (Ta) 1.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
MOSFET 30V 11.4A 2.5W 12mohm @ 10V

MOSFET 30V 11.4A 2.5W 12mohm @ 10V

Buy Now Datasheet
MOSFET 30V 11.4A 2.5W 12mohm @ 10V - 880-SI4425BDY-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
MOSFET 30V 11.4A 2.5W 12mohm @ 10V
880-SI4425BDY-T1-GE3
MOSFET 30V 11.4A 2.5W 12mohm @ 10V 880-SI4425BDY-T1-GE3
MOSFET 30V 11.4A 2.5W 12mohm @ 10V

MOSFET 30V 11.4A 2.5W 12mohm @ 10V

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4425BDY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4425BDY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4425BDY-T1-GE3
MOSFET P-CH 30V 8.8A 8SO

MOSFET P-CH 30V 8.8A 8SO

Supplier's Site
P Channel Mosfet; Channel Type Vishay - 26R1875 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet; Channel Type Vishay
26R1875
P Channel Mosfet; Channel Type Vishay 26R1875
P CHANNEL MOSFET; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:11.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:400mV; Power Dissipation:2.5W RoHS Compliant: Yes

P CHANNEL MOSFET; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:11.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:400mV; Power Dissipation:2.5W RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - SI4425BDY-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI4425BDY-T1-GE3
Single FETs, MOSFETs SI4425BDY-T1-GE3
MOSFET P-CH 30V 8.8A 8SO

MOSFET P-CH 30V 8.8A 8SO

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI4425BDY-T1-GE3 894541-SI4425BDY-T1-GE3 SI4425BDY-T1-GE3TR-ND SI4425BDY-T1-GE3 880-SI4425BDY-T1-GE3 SI4425BDY-T1-GE3 26R1875 SI4425BDY-T1-GE3
Product Name 30V 8.8A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4425BDY-T1-GE3 Single FETs, MOSFETs MOSFET MOSFET 30V 11.4A 2.5W 12mohm @ 10V Discrete Semiconductor Products - Transistors - FETs, MOSFETs P Channel Mosfet; Channel Type Vishay Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
PD 2.5 milliwatts 1500 milliwatts 2500 milliwatts 1500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3; 8-SOIC "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154, 3.90mm Width) TO-3 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data