Vishay Precision Group 30V 8.8A SOIC MOSFET Transistor SI4425BDY-T1-E3

Description
P-CH MOSFET 30V 8.8A 12mR SOIC N Product overview: SI4425BDY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8.8A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8.8A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4425BDY-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-CH MOSFET 30V 8.8A 12mR SOIC N Product overview: SI4425BDY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8.8A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8.8A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4425BDY-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 8.8A SOIC MOSFET Transistor
278-SI4425BDY-T1-E3
30V 8.8A SOIC MOSFET Transistor 278-SI4425BDY-T1-E3
P-CH MOSFET 30V 8.8A 12mR SOIC N Product overview: SI4425BDY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8.8A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8.8A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4425BDY-T1-E3 can be used for catalog matching and distributor lookup.

P-CH MOSFET 30V 8.8A 12mR SOIC N Product overview: SI4425BDY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8.8A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8.8A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4425BDY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI4425BDY-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4425BDY-T1-E3DKR-ND
Single FETs, MOSFETs SI4425BDY-T1-E3DKR-ND
P-Channel 30V 8.8A (Ta) 1.5W (Ta) Surface Mount 8-SOIC

P-Channel 30V 8.8A (Ta) 1.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4425BDY-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4425BDY-T1-E3TR-ND
Single FETs, MOSFETs SI4425BDY-T1-E3TR-ND
P-Channel 30V 8.8A (Ta) 1.5W (Ta) Surface Mount 8-SOIC

P-Channel 30V 8.8A (Ta) 1.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4425BDY-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4425BDY-T1-E3CT-ND
Single FETs, MOSFETs SI4425BDY-T1-E3CT-ND
P-Channel 30V 8.8A (Ta) 1.5W (Ta) Surface Mount 8-SOIC

P-Channel 30V 8.8A (Ta) 1.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4425BDY-T1-E3 - 028481-SI4425BDY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4425BDY-T1-E3
028481-SI4425BDY-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4425BDY-T1-E3 028481-SI4425BDY-T1-E3
Manufacturer: Vishay Win Source Part Number: 028481-SI4425BDY-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 8.8A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 100nC @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 12 mOhm @ 11.4A, 10V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 028481-SI4425BDY-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 8.8A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 100nC @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 12 mOhm @ 11.4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4425BDY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4425BDY-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4425BDY-T1-E3
MOSFET P-CH 30V 8.8A 8SO

MOSFET P-CH 30V 8.8A 8SO

Supplier's Site
Single FETs, MOSFETs - SI4425BDY-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI4425BDY-T1-E3
Single FETs, MOSFETs SI4425BDY-T1-E3
MOSFET P-CH 30V 8.8A 8SO

MOSFET P-CH 30V 8.8A 8SO

Supplier's Site Datasheet
SO-8 MOSFETs ROHS - 17930-SI4425BDY-T1-E3 - Utmel Electronic Limited
Hong Kong, China
SO-8 MOSFETs ROHS
17930-SI4425BDY-T1-E3
SO-8 MOSFETs ROHS 17930-SI4425BDY-T1-E3
SO-8 MOSFETs ROHS

SO-8 MOSFETs ROHS

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V 11A 2.5W

MOSFET 30V 11A 2.5W

Buy Now Datasheet
Mosfet, P Channel, -30V, 0.01Ohm, -8.8A, Soic-8, Full Reel; Channel Type Vishay - 73W9411 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -30V, 0.01Ohm, -8.8A, Soic-8, Full Reel; Channel Type Vishay
73W9411
Mosfet, P Channel, -30V, 0.01Ohm, -8.8A, Soic-8, Full Reel; Channel Type Vishay 73W9411
MOSFET, P CHANNEL, -30V, 0.01OHM, -8.8A, SOIC-8, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:8.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:1.5W RoHS Compliant: Yes

MOSFET, P CHANNEL, -30V, 0.01OHM, -8.8A, SOIC-8, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:8.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:1.5W RoHS Compliant: Yes

Supplier's Site Datasheet
P Channel Mosfet; Channel Type Vishay - 06J7707 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet; Channel Type Vishay
06J7707
P Channel Mosfet; Channel Type Vishay 06J7707
P CHANNEL MOSFET; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:11.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:400mV; Power Dissipation:2.5W RoHS Compliant: Yes

P CHANNEL MOSFET; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:11.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:400mV; Power Dissipation:2.5W RoHS Compliant: Yes

Supplier's Site
Mosfet, P Ch, -30V, 0.01Ohm, -8.8A, Soic Vishay - 51AK9383 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Ch, -30V, 0.01Ohm, -8.8A, Soic Vishay
51AK9383
Mosfet, P Ch, -30V, 0.01Ohm, -8.8A, Soic Vishay 51AK9383
MOSFET, P CH, -30V, 0.01OHM, -8.8A, SOIC

MOSFET, P CH, -30V, 0.01OHM, -8.8A, SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI4425BDY-T1-E3 SI4425BDY-T1-E3DKR-ND 028481-SI4425BDY-T1-E3 SI4425BDY-T1-E3 SI4425BDY-T1-E3 17930-SI4425BDY-T1-E3 SI4425BDY-T1-E3 73W9411 06J7707 51AK9383
Product Name 30V 8.8A SOIC MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4425BDY-T1-E3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs SO-8 MOSFETs ROHS MOSFET Mosfet, P Channel, -30V, 0.01Ohm, -8.8A, Soic-8, Full Reel; Channel Type Vishay P Channel Mosfet; Channel Type Vishay Mosfet, P Ch, -30V, 0.01Ohm, -8.8A, Soic Vishay
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel; P-Channel P-Channel P-Channel
PD 1500 milliwatts 1500 milliwatts 1500 milliwatts 1500 milliwatts 2500 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO 8-SOIC (0.154, 3.90mm Width) 8-SOIC (0.154", 3.90mm Width) TO-3 TO-3 TO-3
Unlock Full Specs
to access all available technical data