Manufacturer: Vishay
Win Source Part Number: 894540-SI4423DY-T1-G
Series: TrenchFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 20 V 10A (Ta) 1.5W (Ta) Surface Mount 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: SI4423
Categories: Discrete Semiconductor Products
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
P-Channel 20V 10A (Ta) 1.5W (Ta) Surface Mount 8-SOIC
MOSFET P-CH 20V 10A 8SO Product overview: SI4423DY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4423DY-T1-GE3 can be used for catalog matching and distributor lookup.
MOSFET 20V 14A 3.0W 7.5mohm @ 4.5V
MOSFET P-CH 20V 10A 8SO
P CH MOSFET; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:10A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:900mV; Power Dissipation:1.5W RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 894540-SI4423DY-T1-GE3 | SI4423DY-T1-GE3-ND | 278-SI4423DY-T1-GE3 | SI4423DY-T1-GE3 | SI4423DY-T1-GE3 | 84R8047 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4423DY-T1-GE3 | Single FETs, MOSFETs | 20V 10A MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | P Ch Mosfet; Channel Type Vishay |
| Polarity | P-Channel | P-Channel | P-Channel | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3; 8-SOIC | "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | 8-SOIC (0.154, 3.90mm Width) | TO-3 | |
| MOSFET Operating Mode | Enhancement |