Vishay Precision Group 20V 10A SOIC MOSFET Transistor SI4423DY-T1-E3

Description
P-CH MOSFET 20V 10A 7.5mR SOIC Product overview: SI4423DY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 10A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 10A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4423DY-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-CH MOSFET 20V 10A 7.5mR SOIC Product overview: SI4423DY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 10A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 10A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4423DY-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 10A SOIC MOSFET Transistor
278-SI4423DY-T1-E3
20V 10A SOIC MOSFET Transistor 278-SI4423DY-T1-E3
P-CH MOSFET 20V 10A 7.5mR SOIC Product overview: SI4423DY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 10A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 10A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4423DY-T1-E3 can be used for catalog matching and distributor lookup.

P-CH MOSFET 20V 10A 7.5mR SOIC Product overview: SI4423DY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 10A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 10A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4423DY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI4423DY-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4423DY-T1-E3TR-ND
Single FETs, MOSFETs SI4423DY-T1-E3TR-ND
P-Channel 20V 10A (Ta) 1.5W (Ta) Surface Mount 8-SOIC

P-Channel 20V 10A (Ta) 1.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4423DY-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4423DY-T1-E3CT-ND
Single FETs, MOSFETs SI4423DY-T1-E3CT-ND
P-Channel 20V 10A (Ta) 1.5W (Ta) Surface Mount 8-SOIC

P-Channel 20V 10A (Ta) 1.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4423DY-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4423DY-T1-E3DKR-ND
Single FETs, MOSFETs SI4423DY-T1-E3DKR-ND
P-Channel 20V 10A (Ta) 1.5W (Ta) Surface Mount 8-SOIC

P-Channel 20V 10A (Ta) 1.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4423DY-T1-E3 - 028479-SI4423DY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4423DY-T1-E3
028479-SI4423DY-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4423DY-T1-E3 028479-SI4423DY-T1-E3
Manufacturer: Vishay Win Source Part Number: 028479-SI4423DY-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 10A (Ta) Gate-Source Threshold Voltage: 900mV @ 600μA Max Gate Charge: 175nC @ 5V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 7.5 mOhm @ 14A, 4.5V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 028479-SI4423DY-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 10A (Ta)
Gate-Source Threshold Voltage: 900mV @ 600μA
Max Gate Charge: 175nC @ 5V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 7.5 mOhm @ 14A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 20 Volt 14 Amp 3.0W

MOSFET 20 Volt 14 Amp 3.0W

Buy Now Datasheet
Single FETs, MOSFETs - SI4423DY-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI4423DY-T1-E3
Single FETs, MOSFETs SI4423DY-T1-E3
MOSFET P-CH 20V 10A 8SO

MOSFET P-CH 20V 10A 8SO

Supplier's Site Datasheet
Mosfet, P Channel, -20V, 0.006Ohm, -10A, Soic-8, Full Reel; Channel Type Vishay - 73W9410 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -20V, 0.006Ohm, -10A, Soic-8, Full Reel; Channel Type Vishay
73W9410
Mosfet, P Channel, -20V, 0.006Ohm, -10A, Soic-8, Full Reel; Channel Type Vishay 73W9410
MOSFET, P CHANNEL, -20V, 0.006OHM, -10A, SOIC-8, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:10A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:1.5W RoHS Compliant: Yes

MOSFET, P CHANNEL, -20V, 0.006OHM, -10A, SOIC-8, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:10A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:1.5W RoHS Compliant: Yes

Supplier's Site
P Channel Mosfet, -20V, 14A, Soic; Channel Type Vishay - 06J7705 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -20V, 14A, Soic; Channel Type Vishay
06J7705
P Channel Mosfet, -20V, 14A, Soic; Channel Type Vishay 06J7705
P CHANNEL MOSFET, -20V, 14A, SOIC; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:14A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:400mV RoHS Compliant: Yes

P CHANNEL MOSFET, -20V, 14A, SOIC; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:14A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:400mV RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4423DY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4423DY-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4423DY-T1-E3
MOSFET P-CH 20V 10A 8SO

MOSFET P-CH 20V 10A 8SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SI4423DY-T1-E3 SI4423DY-T1-E3TR-ND 028479-SI4423DY-T1-E3 SI4423DY-T1-E3 SI4423DY-T1-E3 73W9410 06J7705 SI4423DY-T1-E3
Product Name 20V 10A SOIC MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4423DY-T1-E3 MOSFET Single FETs, MOSFETs Mosfet, P Channel, -20V, 0.006Ohm, -10A, Soic-8, Full Reel; Channel Type Vishay P Channel Mosfet, -20V, 14A, Soic; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel; P-Channel P-Channel P-Channel
PD 1500 milliwatts 1500 milliwatts 1500 milliwatts 1500 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO 8-SOIC (0.154", 3.90mm Width) TO-3 TO-3 8-SOIC (0.154, 3.90mm Width)
Unlock Full Specs
to access all available technical data