Vishay Intertechnology, Inc. HOT - SALES and EOL Components - HOT - SALES and EOL Components (S) - SI4420DY-T1-E3 SI4420DY-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 093770-SI4420DY-T1-E 3 Family Name: Si4420DY Alternative Parts (Cross-Reference): FDS6670AS; FDS6294; FDS6294-NL; FSS238; Introduction Date: February 27, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 093770-SI4420DY-T1-E 3 Family Name: Si4420DY Alternative Parts (Cross-Reference): FDS6670AS; FDS6294; FDS6294-NL; FSS238; Introduction Date: February 27, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HOT - SALES and EOL Components - HOT - SALES and EOL Components (S) - SI4420DY-T1-E3 - 093770-SI4420DY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
HOT - SALES and EOL Components - HOT - SALES and EOL Components (S) - SI4420DY-T1-E3
093770-SI4420DY-T1-E3
HOT - SALES and EOL Components - HOT - SALES and EOL Components (S) - SI4420DY-T1-E3 093770-SI4420DY-T1-E3
Manufacturer: Vishay Win Source Part Number: 093770-SI4420DY-T1-E 3 Family Name: Si4420DY Alternative Parts (Cross-Reference): FDS6670AS; FDS6294; FDS6294-NL; FSS238; Introduction Date: February 27, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 093770-SI4420DY-T1-E3
Family Name: Si4420DY
Alternative Parts (Cross-Reference): FDS6670AS; FDS6294; FDS6294-NL; FSS238;
Introduction Date: February 27, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 093770-SI4420DY-T1-E3
Product Name HOT - SALES and EOL Components - HOT - SALES and EOL Components (S) - SI4420DY-T1-E3
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

N-channel 60 V, 7.2 mΩ standard level MOSFET in LFPAK56 - BUK7Y7R2-60EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 100000 milliamps
View Details
5 suppliers
MOSFETs - 1219544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type Soic
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910023SALI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers